location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMILEO Clip
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3997U-1C1R
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 5 MP CMOS Red
  • - Digital zoom: 5x
  • - Memory card, NAND
  • - LCD Built-in display 1.5"
  • - Full HD 1920 x 1080 pixels 30 fps
  • - HDMI
  • - Lithium-Ion (Li-Ion)
Guarantee: 1 year
Long product name Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red :
The short editorial description of Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red

5MP BSI CMOS, 4GB Micro SD / 128MB NAND Flash, Full HD 1080p, MP4/JPEG, 1.5" LCD, mini HDMI/USB2.0, Red
More>>>
Short summary description Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red:
This short summary of the Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba CAMILEO Clip, 5 MP, CMOS, Full HD, 1.5", LCD, 2.4 oz (68 g)

Long summary description Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red:
This is an auto-generated long summary of Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red based on the first three specs of the first five spec groups.

Toshiba CAMILEO Clip. Total megapixels: 5 MP, Sensor type: CMOS. Digital zoom: 5x, Image stabilizer type: Electronic Image Stabilization (EIS). Camcorder media type: Memory card, NAND, Compatible memory cards: MicroSD (TransFlash), SD, SDHC, SDXC, Maximum memory card size: 32 GB. Focus adjustment: Auto. Light exposure modes: Auto

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 05:12:03
Uk has collected 3 expert reviews for Toshiba CAMILEO Clip Handheld camcorder 5 MP CMOS Full HD Red and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-04-18 02:20:21
The Toshiba Camileo Clip is roughly the size of a matchbox and weighs little more. Its 1.5 inch screen is ensconced within a large plastic clip that lets you attach it to your belt or jacket pocket while you’re walking around. Its rubbery casing also m...
Bottom line Not the best image quality, but it’s great for children or to use in places you don’t want to wield your expensive smartphone...
60%