location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD 200GB USB Ess ext Retail + HDD Caviar 80GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDXUL2000BBNE+WD800JB
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive :
The short editorial description of Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive

HDD 200GB 7200rpm 2MB USB 2.0 Essential ext Retail+FREE Caviar 80GB UIDE100 7200 8MB Buffer
More>>>
Short summary description Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive:
This short summary of the Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB, 200 GB, 2.0, 7200 RPM

Long summary description Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive:
This is an auto-generated long summary of Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB external hard drive based on the first three specs of the first five spec groups.

Western Digital HDD 200GB USB Ess ext Retail + HDD Caviar 80GB. HDD capacity: 200 GB. USB version: 2.0. HDD speed: 7200 RPM

Brand Image Article code product Stock Price from
Eminent USB Mobile Harddisk Enclosure 3.5inch external hard drive 200 GB Eminent USB Mobile Harddisk Enclosure 3.5inch external hard drive 200 GB
(show image)
7824 USB Mobile Harddisk Enclosure 3.5inch 0.00
(excl. VAT)
0 (incl. VAT)