location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB402D/A-Z0FJ-CTO1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T8100 2.1 GHz
  • - 13.3" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 160 GB DVD-ROM
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - 4.5 h
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100 :
The short editorial description of Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100

MacBook 13.3", Intel Core 2 Duo T8100 (2.10 GHz), 1 GB, 160GB, Mac OS X 10.5 Leopard
More>>>
Short summary description Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100:
This short summary of the Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100 data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard, Intel® Core™2 Duo, 2.1 GHz, 13.3", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100:
This is an auto-generated long summary of Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100 based on the first three specs of the first five spec groups.

Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 5 lbs (2.27 kg)

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 10:50:52
Uk has collected 7 expert reviews for Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 160GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 33.8 cm (13.3") DDR2-SDRAM Intel® GMA X3100 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-11-01 10:50:36
With its recent internal updates, the £719 white Apple MacBook 2GHz is a better all around system than the white MacBook it replaces. While Apples MacBook and MacBook Pro laptops have been re-engineered to include an all-aluminum unibody design, th...
Bottom line As far as system updates go, the changes to new white Apple MacBook are welcome, if subtle. The new faster graphics will make casual gamers happy, and who doesn’t like additional RAM? Although the slightly slower processor didn’t help performa...
80%
macworld.co.uk
Updated:
2012-11-01 10:50:41
While Apple’s MacBook and MacBook Pro laptops have been re-engineered to include an all-aluminum unibody design, one lone plastic - err, I mean polycarbonate - model remains. With its recent internal updates, the £719.00 white MacBook 2GHz is a better...
Good Full-size keyboard, bright display, greatly improved graphics power...
Bad No video adapters or Apple Remote in the box, CPU speed is slightly slower than previous white MacBook model. Min specs: 2.0GHz, Intel Core 2 Duo, 2GB DDR2 Memory, 120GB hard drive, NVIDIA GeForce 9400M graphics, 13-inch screen.
80%
pcworld.com_techhive.com
Updated:
2012-11-01 10:50:32
With Apples MacBook and MacBook Pro laptops have been reengineered to include an all-aluminum unibody design, one polycarbonate model remains: the $999 white MacBook 2GHz. The essential news is that its a better all-around system than the white MacBo...
Good Bright, beautiful display, Greatly improved graphics power...
Bad Pokier CPU speed than last white MacBook, No video adapters in the box...
0%
v3.co.uk
Updated:
2012-11-01 10:50:35
A few months ago, Apple redesigned its popular Macbook laptops, switching from their traditional white plastic casing to a gleaming new aluminium design, in which the body top is made of a single sheet of metal.One advantage of the new design is that i...
Good Good performance with excellent bundled software package...
Bad Measly hard disk...
Bottom line Improved graphics give the ageing White Macbook a real boost, both in performance and value for money. Good points Good performance with excellent bundled software packageBad points Measly hard disk...
80%
notebookreview.com
Updated:
2012-11-01 10:50:39
When I looked at the Unibody MacBook a little while ago I liked almost everything about it. What I disliked most about the notebook was its sticker price. Apple decided to make the new MacBook more expensive than previous versions since its built li...
Good Priced like a MacBook should be (compared to Unibody), Runs cool, Mature design, most of the kinks are gone, Great battery life, NVIDIA 9400M, FireWire!...
Bad Specs are still too low for my liking (RAM and especially HDD)...
Bottom line With this iteration of the plastic MacBook design, I think Apple has finally got this design right. Most of the kinks are ironed out. Heat is not a major factor anymore. Construction, although not perfect, is better than the first generation MacBooks. Per...
0%
macworld.com
Updated:
2012-11-01 10:50:44
by James Galbraith, Macworld.com While Apple’s MacBook () and MacBook Pro () laptops have been re-engineered to include an all-aluminum unibody design, one lone plastic—err, I mean polycarbonate—model remains. With its recent internal updates, the $999...
Good Full-size keyboard; bright display; greatly improved graphics power. CPU speed is slightly slower than previous white MacBook model.
Bad No video adapters or Apple Remote in the box.
Bottom line As far as system updates go, the changes to new white MacBook are welcome, if subtle. The new faster graphics will make casual gamers happy, and who doesn’t like additional RAM? Though the slightly slower processor didn’t help performance any...
80%
Brand Image Article code product Stock Price from
Apple

Apple MacBook (White) 13.3", 2.1 GHz, 1GB, 120GB, Mac OS X 10.5 Leopard Intel® Core™2 Duo T8100 13.3" DDR2-SDRAM Intel® GMA X3100
(show image)
MB402D/A MacBook (White) 13.3", 2.1 GHz, 1GB, 120GB, Mac OS X 10.5 Leopard 0.00
(excl. VAT)
0 (incl. VAT)