Supermicro logo

Supermicro X7DBR-i+ Intel® 5000P LGA 771 (Socket J)

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15227
Info modified on:
30 Oct 2024, 13:11:08
Long product name Supermicro X7DBR-i+ Intel® 5000P LGA 771 (Socket J):

MBD-X7DBR-i+-B, Dual 771-pin LGA Sockets, Sixteen 240-pin DIMM sockets, Intel 5000P (Blackford), 8Mb Flash EEPROM with Phoenix BIOS

Short summary description Supermicro X7DBR-i+ Intel® 5000P LGA 771 (Socket J):

Supermicro X7DBR-i+, Intel, LGA 771 (Socket J), 667,1066,1333 MHz, DDR2-SDRAM, 64 GB, 1.5,1.8 V

Long summary description Supermicro X7DBR-i+ Intel® 5000P LGA 771 (Socket J):

Supermicro X7DBR-i+. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J), Processor system buses supported: 667,1066,1333 MHz. Supported memory types: DDR2-SDRAM, Maximum internal memory: 64 GB, Memory voltage: 1.5,1.8 V. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. On-board graphics card model: AMD ES1000. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.