location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 2430DL 32 MB 20ppm A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250221-200
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 200 sheets Total output capacity: 200 sheets
  • - Internal memory: 32 MB Built-in processor 130 MHz
Long product name Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI :
The short editorial description of Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI

magicolor 2430 DL Color: up to 5 ppm, B&W: up to 20 ppm, 2400 x 600 dpi, 32 MB RAM, USB, Ethernet (10/100BaseTX)
More>>>
Short summary description Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI:
This short summary of the Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 2430DL 32 MB 20ppm A4, Laser, Color, 2400 x 600 DPI, A4, 20 ppm

Long summary description Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI:
This is an auto-generated long summary of Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Color 2400 x 600 DPI based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 2430DL 32 MB 20ppm A4. Print technology: Laser, Color. Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:19:13
Uk has collected 9 expert reviews for Konica Minolta Magicolor 2430DL 32 MB 20ppm A4 Colour 2400 x 600 DPI and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2011-08-01 21:18:45
Crisp text and fast print speeds have always been the forté of most laser printers, but as for high-quality photo output? Forget about it... until now. The Konica Minolta magicolor 2430 DL knocks out beautiful colour images that are virtually indisting...
Good High quality photo output, Low cost-per-print, Very fast, Networkable...
Bad Noisy, No edge-to-edge printing...
Bottom line Crisp text and fast print speeds have always been the forté of most laser printers, but as for high-quality photo output? Forget about it... until now. The Konica Minolta magicolor 2430 DL knocks out beautiful colour images that are virtually indisting...
80%
zdnet.co.uk
Updated:
2011-08-01 21:19:06
The Magicolor 2430DL is a good bargain colour laser with convenient, although unimpressive, straight-from-camera printing.
75%
v3.co.uk
Updated:
2011-08-01 21:18:49
A solid, flexible printer that?s manageable and easy to use...
80%
arstechnica.com
Updated:
2011-08-01 21:18:59
While black-and-white laser printers have long since been affordable for the home user, those wanting affordable color printing in the home have been stuck with inkjets. Inkjets are fantastic for printing the occasional letter, e-mail, and photographs...
0%
hardwarecentral.com
Updated:
2011-08-01 21:19:03
When we tried that with the...
0%
pcmag.com
Updated:
2011-08-01 21:19:13
The Konica Minolta magicolor 2430DL offers good performance and quality for text and graphics. It also lays claim to being a Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 5 ppm, Rated Speed (Mono): 20 ppm...
80%
pcworld.com_techhive.com
Updated:
2014-03-20 04:46:13
Performance is above average, and estimated costs per page are competitive. Optional PictBridge support.
81%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)