Lexmark logo

Lexmark X5495 All-In-One inkjet printer Color 4800 x 1200 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27517
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lexmark X5495 All-In-One inkjet printer Color 4800 x 1200 DPI A4:

X5495 All-In-One with Fax

Lexmark X5495 All-In-One inkjet printer Color 4800 x 1200 DPI A4:

Print
Fast! Up to 25 ppm black and 18 ppm color printing(2)
Superior quality printing up to 4800 x 1200 dpi

Fax
Standalone black and color faxing with 33.6 Kbps modem
Supports caller ID
99-speed dials save your most commonly dialed numbers
Automatic redial
Fax forward, broadcast and junk fax blocking (where applicable)

Photo Printing
Print directly from digital memory cards or PictBridge™ compatible digital cameras
Borderless photos on popular photo sizes
Scan-back proof sheet option in standalone memory card mode for selecting photos to print
Lexmark Productivity Studio software makes it easy to crop, rotate and resize photos, 1-touch color fix and red eye reduction
Apply photo effects: sepia, antique gray, antique brown, black & white
Create brilliant photos with optional 6-color printing

Copy
1-Touch PC-free copying (color or black)
Reduction/enlargement capacity from 25% - 400%; including popular photo sizes with your PC
Up to 10 cpm for color or 20 cpm for text documents(3)
1-99 copies at a time
Borderless photo copying

Scan
Flatbed scanner easily handles thick books, reports, and more
48-bit color scanner depth; 16-bit grayscale
Up to 600 x 1200 ppi optical resolution
Easily scan documents to PDF
Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into a soft copy format

Cartridge Compatibility
Black: 28¹, 28A,34 High Yield
Color: 29¹, 29A, 35 High Yield
Photo: 31

Short summary description Lexmark X5495 All-In-One inkjet printer Color 4800 x 1200 DPI A4:

Lexmark X5495 All-In-One Inkjet Printer, Color, 4800 x 1200 DPI, 4, A4, 3000 pages per month, 15 ppm

Long summary description Lexmark X5495 All-In-One inkjet printer Color 4800 x 1200 DPI A4:

Lexmark X5495 All-In-One Inkjet Printer. Color, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.