location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1050 card reader USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065241969
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ewent EW1050 card reader USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB cable included
  • - Easily view, edit and save your memory card contents on your computer
  • - Enjoy high transfer rates thanks to USB 2.0
  • - 64-in-1 Cardreader USB 2.0
  • - Reads and writes 64 popular memory cards
  • - Multilingual user manual
  • - Accessible helpdesk
  • - Easy installation
Guarantee: 5 Years
Long product name Ewent EW1050 card reader USB 2.0 Black :
The short editorial description of Ewent EW1050 card reader USB 2.0 Black

64-in-1 Card Reader USB 2.0
More>>>
Ewent EW1050 card reader USB 2.0 Black:
The official marketing text of Ewent EW1050 card reader USB 2.0 Black as supplied by the manufacturer

Do you have a digital camera, a PDA or another device which uses a memory card? In that case you can really use the Ewent EW1050 Card Reader! With this high quality card reader you can read and write all popular memory cards. Connect the 64-in-1 Card Reader to a USB port on your computer to access your photos or other data fast and easy. The card reader has a sturdy housing in a modern design and comes with a USB extension cable.

The Ewent Cardreader supports many cards, such as CompactFlash, Micro Drive, MemoryStick, SD, SDHC, SDXC, MMC, MiniSD and XD Card. The Ewent 64-in-1 Card Reader allows you to access your updated data anytime!

- Multilingual user manual
- Accessible helpdesk
- Easy installation
- USB cable included
- Easily view, edit and save your memory card contents on your computer
- Enjoy high transfer rates thanks to USB 2.0
- 64-in-1 Cardreader USB 2.0
- Reads and writes 64 popular memory cards

Short summary description Ewent EW1050 card reader USB 2.0 Black:
This short summary of the Ewent EW1050 card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1050, CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, MMC, MMC+, MS Duo, MS Micro (M2),..., Black, USB 2.0, USB, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac...

Long summary description Ewent EW1050 card reader USB 2.0 Black:
This is an auto-generated long summary of Ewent EW1050 card reader USB 2.0 Black based on the first three specs of the first five spec groups.

Ewent EW1050. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, MMC, MMC+, MS Duo, MS Micro (M2),..., Product color: Black. Interface type: USB 2.0. Cables included: USB. Mac operating systems supported: Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac...

Performance
Compatible memory cards *
CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC, xD
Internal *
No
Product color *
Black
Ports & interfaces
Interface type *
USB 2.0
Packaging content
Cables included
USB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Logistics data
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
EW1071 EW1071 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1059 card reader USB 2.0 Internal Black Ewent EW1059 card reader USB 2.0 Internal Black
(show image)
EW1059 EW1059 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black
(show image)
EW1079 EW1079 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1044 card reader USB 2.0 Black Ewent EW1044 card reader USB 2.0 Black
(show image)
EW1044 EW1044 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1065 card reader USB 2.0 Black Ewent EW1065 card reader USB 2.0 Black
(show image)
EW1065 EW1065 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1061 card reader USB 2.0 Ewent EW1061 card reader USB 2.0
(show image)
EW1061 EW1061 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1043 card reader USB 2.0 Black Ewent EW1043 card reader USB 2.0 Black
(show image)
EW1043 EW1043 0.00
(excl. VAT)
0 (incl. VAT)