location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2856-L237 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2856-L237
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L237
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:13:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F2856-L237 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR3
  • - 2048 x 1536 pixels 256 bit PCI Express x16
  • - DirectX version: 10 OpenGL version: 2.1
Long product name Fujitsu S26361-F2856-L237 graphics card GDDR3 :
The short editorial description of Fujitsu S26361-F2856-L237 graphics card GDDR3

NVIDIA Quadro FX 3700, 512MB, 2xDVI / 2xVGA / 1xDVI, 1xVGA, Stereo, PCIe
More>>>
Fujitsu S26361-F2856-L237 graphics card GDDR3:
The official marketing text of Fujitsu S26361-F2856-L237 graphics card GDDR3 as supplied by the manufacturer

NVIDIA Quadro FX 3700 high-end graphics adapter delivers unmatched value. Featuring a revolutionary unified architecture, Quadro dynamically allocates geometry, shading, and compute processing power to deliver optimized GPU performance. With 512MB frame buffer, the Quadro FX 3700 is a high-end 3D solution is Microsoft® Vista™ ready, and is certified on manufacturing CAD (MCAD) and computer aided engineering (CAE), digital content creation (DCC), and 3D animation applications.

Features & Benefits:
-Dual-VGA analog or dual-DVI digital via two dual-link DVI-I monitor connectors
-3-pin stereo connector
-Full-height PCI Express x16 lane support attached full-height bracket
512MB, 256-bit GDDR3 memory configuration
-32-bit floating point precision for new standards for image clarity and quality through 32-bit floating point capabilities in shading, filtering, texturing and blending
-Full-scene antialiasing (FSAA), up to 32x, dramatically reduces visual aliasing artifacts or “jaggies”, resulting in highly realistic scenes
-Shader Model 4.0, Open GL 2.1 and DirectX 10 support
-2560 x 1600 dual digital (DVI) or 2048 x 1536 maximum dual analog (VGA) via dual-link DVI connectors
-Includes two DVI-VGA monitor dongles that allow attachment of VGA analog monitors to the DVI-I monitor connectors

This graphics adapter is compatible with ThinkStation S10, D10 systems. The ThinkStation S10, D10 offers two PCI-e x16 graphic slots. This allows ThinkStation S10, D10 installation of two graphic cards, allowing attachment of four (quad) monitors.

Short summary description Fujitsu S26361-F2856-L237 graphics card GDDR3:
This short summary of the Fujitsu S26361-F2856-L237 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2856-L237, GDDR3, 256 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2856-L237 graphics card GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2856-L237 graphics card GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2856-L237. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Ports & interfaces
Interface type *
PCI Express x16
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Certification
FCC (United States), CE (Europe), C-Tick (Australia/New Zealand), VCCI (Japan), UL, BSMI (Taiwan), MIC (Korea), ICES
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows Vista (64-bit and 32-bit) Microsoft Windows XP (64-bit and 32-bit) Linux RedHat 5 - Full OpenGL implementation, complete with NVIDIA and ARB extensions (64-bit)
Brand Image Article code product Stock Price from
BFG Tech

BFG Tech BFGE86512GTOCFE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86512GTOCFE BFGE86512GTOCFE 0.00
(excl. VAT)
0 (incl. VAT)