Toshiba logo

Toshiba Satellite L755-14Z Intel® Pentium® P6200 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82594
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Toshiba Satellite L755-14Z Intel® Pentium® P6200 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

39.624 cm (15.6 ") , Intel Pentium P6200, 500 GB HDD, 2048 + 1024 MB DDR3, Intel Graphics Media Accelerator HD, DVD Super Multi DL, 802.11b/g/n, 0.3MP, Windows 7 Home Premium 64-bit

Short summary description Toshiba Satellite L755-14Z Intel® Pentium® P6200 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

Toshiba Satellite L755-14Z, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Toshiba Satellite L755-14Z Intel® Pentium® P6200 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

Toshiba Satellite L755-14Z. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.