location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1033
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1331610 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:53:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black :
The short editorial description of Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black

EasyShare M1033 Black - automatically, 10.0 MP, 3X optical zoom, Face detection technology, Smart capture mode
More>>>
Short summary description Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black:
This short summary of the Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M1033, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black

Long summary description Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Kodak EasyShare M1033. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Internal memory: 32 MB. PictBridge. Weight: 4.44 oz (126 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:27:33
Uk has collected 23 expert reviews for Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 15:27:23
Its raison d'être is to work in auto mode (Kodak calls it Smart Capture) where you can simply let the M1033 get on with the job. If you're feeling adventurous you can switch to Program mode, which adds more options to the menu so you can change how the...
Bottom line Its raison d'être is to work in auto mode (Kodak calls it Smart Capture) where you can simply let the M1033 get on with the job. If you're feeling adventurous you can switch to Program mode, which adds more options to the menu so you can change how the...
80%
itreviews.com
Updated:
2011-08-14 15:27:25
A durable, compact camera that features a generous-sized LCD monitor. Theres a whole host of exciting features on the M1033 that would be especially welcome for the photographer who has little skill or interest in post-editing. However, getting to gr...
0%
techradar.com
Updated:
2011-08-14 15:27:27
Serious photographers who love ISO settings and white balance would be advised to give the Kodak EasyShare M1033 a wide berth. Its raison dêtre is to work in auto mode (Kodak calls it Smart Capture) where you can simply let the M1033 get on with the j...
Good Great value, Big screen, Easy to use...
Bad Basic spec...
80%
expertreviews.co.uk
Updated:
2011-08-14 15:27:32
Kodaks EasyShare M1033 has the least exciting lens here, with a 3x zoom and no image stabilisation. However, £150 for a 10-megapixel camera with a large 3in screen isnt bad. Video is recorded in high definition (720p) but the lack of detail, parti...
40%
goodgearguide.com.au
Updated:
2011-11-04 22:42:35
Kodak’s M1033 will suit people who are purchasing their first digital camera and want something that is simple to use and will take decent photos. The M1033’s layout and interface are so well designed that you can learn how to use all of the cameras features in a single afternoon. It’s a light and thin compact camera with a 10-megapixel sensor, a 35-105mm (35mm equivalent) 3x optical zoom lens, and a 3in LCD screen. Unlike most cameras, you won’t find any dials or levers — only a thumb-control...
Good Simple to use, clean layout, useful long exposure mode, good macro mode...
Bad Pictures look blotchy and feathered when viewed at their full size, no manual mode...
Bottom line If you’re not a stickler for quality and just want something that’s small and easy to use when photographing your kids at play or your mates at the beach, the M1033 is a decent option...
70%
pcworld.in
Updated:
2011-08-14 15:27:23
Kodak’s M1033 will suit people who are purchasing their first digital camera and want something that is simple to use and will take decent photos. The M1033’s layout and interface are so well designed that you can learn how to use all of the camera's f...
Good Simple to use and clean layout, Useful long exposure mode, Good macro mode, HD (720p) Video recording...
Bad Pictures look blotchy when viewed at their full size, No manual mode...
Bottom line If you're not a stickler for quality and just want something that's small and easy to use when photographing your kids at play or your mates at the beach, the M1033 is a decent option...
71%
computershopper.com
Updated:
2011-08-14 15:27:25
The $179.95 Kodak EasyShare M1033 is a simple, easy-to-use ultracompact camera with an attractive price. It isn’t packed with superfluous features, nor is it particularly fast. But for the price, this model offers a lot in a tiny body. Th...
Good Good image quality; HD video recording; easy to use...
Bad Slow shot-to-shot time; slow auto focus...
79%
asiaone.com
Updated:
2011-08-14 15:27:27
By Kelvin TehThe Kodak Easy Share M1033 isnt what i will call a "love at first sight" camera.Although i like the fact that it is light and fits perfectly into my jeans pocket, it certainly is not a camera that oozes style with its plain design and a...
0%
tech2.com
Updated:
2011-08-14 15:27:29
There are no comments on this article yet. Why dont you post one?...
Good Good build, Nice colors, Decent LCD screen, Smart Scene mode really useful...
Bad Smart Scene mode useless in the dark...
Bottom line Kodaks M series cameras have mostly succeeded in changing my opinion about the utility of their compact and ultra-compact offerings. The company has always been good at packing in features, but the performance has of late been disappointing – w...
80%
pcmag.com
Updated:
2011-08-14 15:27:31
After lagging behind its competitors for the last few years, Kodak is poised for a comeback with its new EasyShare M1033 ($199.95 direct), a simple camera that boasts a generous feature set. The 10-megapixel M1033 adds style, comes in six colors, and...
Good Good value. Outstanding daylight shots. Easy-to-use menu system. 720 HD resolution movie recording.
Bad Defaults to auto mode upon boot-up. Underexposed flash. Shutter button is recessed and difficult to find by touch.
Bottom line With an easy-to-use interface, great images, and a generous feature set, this moderately priced camera packs a lot of value...
80%
consumerelectronicsnet.com
Updated:
2011-08-14 15:27:32
The Kodak EasyShare line of digital cameras is one of the most successful digital camera line for the company because they are really easy to use, and their user interfaces are some of the easiest to navigate. The company has recently shipped the Koda...
0%
steves-digicams.com
Updated:
2014-03-31 03:04:37
Kodaks new Smart capture mode allows users to take better pictures than ever before. This innovative mode adjusts camera settings for great pictures in just about any environment, by using these key features:The Kodak EasyShare M-Series Cameras are lo...
0%
Brand Image Article code product Stock Price from
Kodak

Kodak EasyShare M1033 Pink 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels
(show image)
8023129 EasyShare M1033 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare C530 5 MP CCD Silver
(show image)
3928132 EasyShare C530 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8.2 MP CCD Pink
(show image)
1040740 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M763 1/2.5" 7.2 MP CCD Black
(show image)
1908250 M763 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8.2 MP CCD Red
(show image)
8047292 M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8.2 MP CCD Silver
(show image)
8780579 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8.2 MP CCD Black
(show image)
1883727 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8.2 MP CCD Silver
(show image)
8453631 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)