location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco FAN-MOD-6SHS= rack cooling equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAN-MOD-6SHS=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAN-MOD-6SHS=
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 08:34:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco FAN-MOD-6SHS= rack cooling equipment :
The short editorial description of Cisco FAN-MOD-6SHS= rack cooling equipment

7606-S Router High Speed Fan Tray Module, 540 CFM, 3.5 kg, Spare
More>>>
Short summary description Cisco FAN-MOD-6SHS= rack cooling equipment:
This short summary of the Cisco FAN-MOD-6SHS= rack cooling equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco FAN-MOD-6SHS=, 6 fan(s), Cisco 7606-S, Black, 7.72 lbs (3.5 kg)

Long summary description Cisco FAN-MOD-6SHS= rack cooling equipment:
This is an auto-generated long summary of Cisco FAN-MOD-6SHS= rack cooling equipment based on the first three specs of the first five spec groups.

Cisco FAN-MOD-6SHS=. Number of fans: 6 fan(s), Compatibility: Cisco 7606-S. Product color: Black. Weight: 7.72 lbs (3.5 kg)

Country Distributor
Switzerland 1 distributor(s)