Techlink Ovid OV95W TV cabinet/entertainment center

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14191
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Techlink Ovid OV95W TV cabinet/entertainment center:

Techlink Ovid OV95W, 242.5 lbs (110 kg), 42", 37.4" (950 mm), 15.7" (400 mm), 12.6" (320 mm)

Long summary description Techlink Ovid OV95W TV cabinet/entertainment center:

Techlink Ovid OV95W. Maximum weight capacity: 242.5 lbs (110 kg), Maximum screen size: 42". Width: 37.4" (950 mm), Depth: 15.7" (400 mm), Height: 12.6" (320 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.