location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB M3 Portable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STSHX-M101TCB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490041488
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 2.5"
  • - Maximum data transfer rate: 4800 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Guarantee: 3 Year
Long product name Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The short editorial description of Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

M3 Portable - 1TB, 4.8Gb/s, USB 3.0, 151g, Black
More>>>
Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official marketing text of Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer

The Samsung M3 Portable External Hard Drive delivers handy portable storage. It is easy to take wherever you go, and has ample capacity up to 1TB. The durable black design stands up to the rigors
of daily use.

PRODUCT HIGHLIGHTS
- Handy portable storage
- Durable black design
- SafetyKeyTM protection for your data

CONTENT
- M3 Portable External Hard Drive
- USB cable
- Quick Install Guide
- Software preloaded on the drive
- Electronic User Documentation (PDF)

Short summary description Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 1TB M3 Portable, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Samsung 1TB M3 Portable. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Hard drive
HDD capacity *
1 TB
HDD size *
2.5"
Type
HDD
Ports & interfaces
Maximum data transfer rate *
4800 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Black
LED indicators
Yes
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Security
Fingerprint reader
No
Password protection
No
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
3.23" (82 mm)
Depth
4.41" (112 mm)
Height
0.772" (19.6 mm)
Weight *
5.33 oz (151 g)
Packaging data
Cables included
USB
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:07:41
Uk has collected 24 expert reviews for Samsung 1TB M3 Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2014-01-25 01:18:04
The Samsung M3 is a small and sturdy storage solution weighing just 141 g. With read and write speeds at 119 MBps over USB 3.0, data transfer is very fast! The 500 GB capacity could be a bit low for some users, but a 1 TB version is also available...
Good Very fast data transfer speeds, Lightweight design, Comprehensive software package supplied, Powered over USB connection...
Bad USB cable is a bit short...
100%
trustedreviews.com
Updated:
2014-11-17 01:13:41
What is the Samsung M3? The WAM350 – or M3 to its friends – is Samsung's entry-level multiroom audio speaker, joining the £200 M5 and £280 M7 in the range. It's the smallest and most affordable of the trio, but comes equipped with all the features that ma...
Good Solid, compact design, Big, bassy sound, Slick, intuitive Multiroom app...
Bad Bass may be too rich for some, No off button, No aux inputs...
Bottom line Samsung's multi-talented multiroom speaker makes a mockery of its price tag with a packed feature list, a slick smartphone app and fabulous sound quality. Wireless audio has never been so simple. Next, read more Audio Reviews...
100%
digitalmediaandit.com
Updated:
2015-06-14 05:48:53
I have used quite a few external USB Hard Drives over the years but this is the first one that has used a micro-B USB 3.0 Cable. This has a regular USB Type A male connector at one end and a USB 3 micro-B male connector at the other which plugs into the M...
60%
techradar.com
Updated:
2015-08-16 01:14:51
While most recent storage breakthroughs have involved mostly SSDs and non-mechanical technologies, hard disk drives still hold most of the world's data and, for most of us, are the only financially viable option for bulk, mass storage beyond the terabyte...
Good Compact form factor, Impressive performance levels, Good bundled software, 4TB capacity, Nicely priced...
Bad Slow random write speeds, Lack of power button...
Bottom line The impact of SMR technology is fortunately mitigated by the boost in areal density, and given its price, this drive is a must-buy if you're looking for a pocket-sized storage device...
100%
techradar.com/au/
Updated:
2015-08-16 01:14:51
While most recent storage breakthroughs have involved mostly SSDs and non-mechanical technologies, hard disk drives still hold most of the world's data and, for most of us, are the only financially viable option for bulk, mass storage beyond the terabyte...
Good Compact form factor, Impressive performance levels, Good bundled software, 4TB capacity, Nicely priced...
Bad Slow random write speeds, Lack of power button...
Bottom line The impact of SMR technology is fortunately mitigated by the boost in areal density, and given its price, this drive is a must-buy if you're looking for a pocket-sized storage device...
100%
Cdrinfo.com
Updated:
2013-08-05 16:07:41
We have in our labs a portable Hard Disk Drive (HDD) with a USB 3.0 interface and a capacity of 1TB. The Samsung M3 series is a result of the strategic alignment between Seagate and Samsung last year, when Seagate combined its hard disk drive (HDD) ope...
0%