location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce WF-2510WF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC58302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946514116 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - 11 lbs (5 kg)
Long product name Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi

WorkForce WF-2510WF - 5760 x 1440 DPI, 34 ppm/18 ppm, CIS, CCITU/ITU Group3, USB, WiFi, 11 W, 5 kg
More>>>
Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi as supplied by the manufacturer

This all-in-one has a compact design with a small footprint, ideal for any home office environment. Robust and durable, the WF-2510WF offers the ability to print from smartphones and tablet PCs with Epson iPrint.

The WorkForce WF-2510WF uses Epson's fast drying DURABrite Ultra Ink for professional-quality business documents and means that prints are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs, as users can print up to 2.5x more pages*1.

This printer also has flexible connectivity options, as users can connect the printer to their network via Wi-Fi. With automatic Wi-Fi set-up, users don’t need to know their network settings or connect with a USB cable during set up, as the printer automatically finds the relevant connection settings in order to configure itself*2.

Epson iPrint*3 allows users to print wirelessly from smartphones and tablet PCs within the office.

The WorkForce WF-2510WF also comes with a robust 100-sheet rear paper tray, providing media flexibility for a variety of paper.

- Wi-Fi all-in-one: Print, scan, copy and fax
- Epson iPrint: Print from smartphones and tablet PCs
- Space saving: Compact footprint
- Economical: Print more pages with Epson XL inks*1
- Durable: 3,000 page duty cycle per month*4

1. For more information, please visit www.epson.eu/inkjetsaving
2. Automatic set-up compatible with Windows 8, Windows 7, Windows Vista and Mac OS
3. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu
4. The maximum number of printed pages per month based on the performance capabilities of the printer, including ISO rated print speeds and paper handling capabilities
5. For more information, please visit www.epson.eu/testing
6. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex.

Short summary description Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2510WF, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Direct printing

Long summary description Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-2510WF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File
Input color depth
48 bit
Output color depth
24 bit
Fax
Duplex faxing
No
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Epson ESC/P2
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
No
Sound pressure level (printing)
36 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
11 W
Power consumption (standby)
2.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (392 mm)
Depth
14.8" (377 mm)
Height
6.97" (177 mm)
Weight
11 lbs (5 kg)
Packaging data
Package width
10.2" (260 mm)
Package depth
18.3" (465 mm)
Package height
17.7" (450 mm)
Package weight
14.6 lbs (6.6 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
539.4" (13.7 m)
Quantity per pallet
30 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
712.6" (18.1 m)
Quantity per pallet (UK)
40 pc(s)
Other features
Dimensions (WxDxH)
15.4 x 14.8 x 6.97" (392 x 377 x 177 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)