location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-3540DTWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC31302
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 38 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 24 lbs (10.9 kg)
Long product name Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi :
The short editorial description of Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

38ppm, 5760 x 1440dpi, 3.5" LCD, USB 2.0, Fast Ethernet, 802.11 b/g/n, 10.9kg, Black
More>>>
Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
The official marketing text of Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi as supplied by the manufacturer

The WorkForce WF-3540DTWF has been designed to fit perfectly into small, busy office environments with its fast print speeds and duplex printing, scanning, copying and faxing. In addition, this model features dual 250-sheet paper trays, Wi-Fi Direct and a large 8.8cm touch-sensitive screen with a user-friendly interactive menu.

Thanks to Epson's fast drying DURABrite Ultra Ink, prints are water, smudge and highlighter resistant. Cartridges are available in XL size, helping to save further on costs. XL inks are ideal for high print volumes, offering up to a 50 percent lower cost-per-page than competitive lasers.

Business-quality printing at up to 15ppm for single-sided documents and 7.9ppm for double-sided documents, ensure work is delivered quickly and efficiently.

Up to 500 sheets of A4 plain paper can be loaded via dual 250-sheet trays, and a single-sheet rear-feed paper path accepts various medias such as card, envelopes and business cards. With a duplex ADF for multi-page scanning, copying and faxing this printer provides everything a small office or workgroup needs.

Epson Connect allows users to print wirelessly from smartphones and tablet PCs within the office and from anywhere in the world by emailing documents directly to the printer's email address. The Remote Printer Driver offers more flexibility to print from a PC to any Epson Connect printer anywhere in the world, while Scan-to-Cloud enables users to store scanned documents directly in Cloud services. Both Apple AirPrint and Google Cloud print are also supported.

This device also has Wi-Fi Direct, allowing it to connect directly to other Wi-Fi Direct capable devices without the need for a wireless access point such as a router.

- Wi-Fi 4-in-1: Print, scan, copy and fax with ADF
- Fast print speeds: Print at up to 15 pages per minute
- Flexible connectivity: Wi-Fi, Wi-Fi Direct and Ethernet
- Dual paper trays: Two 250-sheet capacity trays
- Epson Connect: Freedom to print and scan anywhere

Short summary description Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-3540DTWF, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-3540DTWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 38 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (color, normal quality, A4/US Letter)
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.9 ppm
Duplex print speed (color, normal quality, A4/US Letter)
5.7 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scan technology
CIS
Fax
Faxing *
Mono faxing
Fax memory
180 pages
Auto-redialing
Yes
Speed dialing
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Input & output capacity
Total input capacity *
500 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS Pro-HG Duo, SD, SDHC
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.7" (449 mm)
Depth
16.8" (427 mm)
Height
12.1" (308 mm)
Weight
24 lbs (10.9 kg)
Packaging data
Package width
20.2" (513 mm)
Package depth
20.9" (530 mm)
Package height
15.6" (395 mm)
Package weight
31.3 lbs (14.2 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
54.5" (138.5 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
54.5" (138.5 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Other features
Networking features
Fast Ethernet
Network ready
Yes
Power supply type
AC
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Print
Connectivity technology
Wired & Wireless
Legal
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2014-12-17 04:16:37
Uk has collected 11 expert reviews for Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-12-17 04:16:35
If you're looking for a small office inkjet multifunction printer (MFP) with a comprehensive feature set that will handle more than minimal volume printing, the £129 Epson WorkForce WF-3540 inkjet printer is a good place to begin. It's quick, and the outp...
60%
expertreviews.co.uk
Updated:
2014-12-17 04:16:36
It's clear at a glance that Epson's WorkForce WP-3540DTWF is aimed at home and micro businesses rather than home use; it's a comparatively big and solidly-built device topped with a bulky ADF that doesn't simply fold away. At its base are two large pap...
Bottom line A fully-featured MFP that's ideal for a busy home office or micro business...
100%
itproportal.com
Updated:
2014-12-17 04:16:36
One step up in Epson's line from the Best Buy award winning WorkForce WF-3520, the WorkForce WF-3540 costs £20 more and is similar to its less expensive sibling in most ways, but it's more appropriate for a different level of use...
Good Prints, faxes, scans and copies, Unusually capable paper handling, Wi, Fi and Ethernet connectivity, Duplex printing and scanning, Prints through the cloud...
Bad Text quality is a touch below par...
Bottom line The WF-3540's text output quality does take some of the shine off this printer, but there's plenty here to make up the difference, from the long list of MFP features to the fast printing speed and the easy-to-use touchscreen control panel. Add in the exc...
80%
macworld.com
Updated:
2014-12-17 04:16:35
If you're looking for a small office inkjet MFP with a comprehensive feature set that will handle more than minimal volume printing, the $200 (as of 2/1/2013) Epson WorkForce WF-3540 is a good place to begin. It's quick, and the output looks nice. Equippe...
Good Automatic duplex printing and scanning, Nice output quality...
Bad Ink prices are higher than average...
60%
pcworld.com_techhive.com
Updated:
2014-12-17 04:16:36
If you're looking for a small office inkjet MFP with a comprehensive feature set that will handle more than minimal volume printing, the $200 (as of 2/1/2013) Epson WorkForce WF-3540 is a good place to begin. It's quick, and the output looks nice. Equippe...
Good Automatic duplex printing and scanning, Nice output quality...
Bad Ink prices are higher than average...
60%
computershopper.com
Updated:
2014-12-17 04:16:36
Sometimes, a good printer's ink cost stands out like a too-big mole on the chin of a supermodel. That happens often with Epson machines. Take most of Epson’s inkjet all-in-one (AIO) printers in its meat-and-potatoes WorkForce line. These small-busines...
Good Excellent scans, copies, and printed output, Respectably fast, Auto-duplexing ADF and print engine, Generous paper capacity for the price...
Bad High ink cost per page...
Bottom line This fast, business-centric AIO churns out great-looking documents and photos. It earns top overall marks; the only ding against it as a perfect, economical workhorse is its ink cost...
80%
pcmag.com
Updated:
2014-12-17 04:16:36
One step up in Epson's line from the Editors' Choice Epson WorkForce WF-3520%displayPrice% at %seller%, the Epson WorkForce WF-3540%displayPrice% at %seller% is similar to its less expensive sibling in most ways, but more appropriate for a different...
Good Prints, faxes, scans, and copies. Unusually capable paper handling. Wi-Fi. Ethernet. Prints through the cloud.
Bad Although good enough for most business needs, text quality is a touch below par...
Bottom line The Epson WorkForce WF-3540 is a little weak on text quality but its paper handling and MFP features make it an excellent fit for a micro office with heavy-duty needs...
80%
Brand Image Article code product Stock Price from
Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson WorkForce WF-3540DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CC31301 WF-3540DTWF 0.00
(excl. VAT)
0 (incl. VAT)