location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZEAF131 label-making tape Black on transparent TZe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZEAF131
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZEAF131 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625995 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:49:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZEAF131 label-making tape Black on transparent TZe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - P-touch Laminated Acid-Free / Photo Safe‡ Tape
  • - ~1/2" (12mm) Acid-Free Black on Clear
  • - For use with P-touch Label Makers
Long product name Brother TZEAF131 label-making tape Black on transparent TZe :
The short editorial description of Brother TZEAF131 label-making tape Black on transparent TZe

12mm (0.47") Black on Clear Acid Free tape for P-Touch 8m (26.2 ft)
More>>>
Brother TZEAF131 label-making tape Black on transparent TZe:
The official marketing text of Brother TZEAF131 label-making tape Black on transparent TZe as supplied by the manufacturer

Acid-free adhesive laminated tapes are safe for photo-labeling, scrap-booking and other photo-sensitive materials.

Short summary description Brother TZEAF131 label-making tape Black on transparent TZe:
This short summary of the Brother TZEAF131 label-making tape Black on transparent TZe data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZEAF131, Black on transparent, TZe, Gray, Brother, GL-100, PT-1000, PT-1000BM, PT-1010, PT-1010B, PT-1010NB, PT-1010S, PT-1090, PT-1090BK, PT-1100,..., 0.472" (1.2 cm)

Long summary description Brother TZEAF131 label-making tape Black on transparent TZe:
This is an auto-generated long summary of Brother TZEAF131 label-making tape Black on transparent TZe based on the first three specs of the first five spec groups.

Brother TZEAF131. Label color: Black on transparent, Tape type: TZe, Product color: Gray. Tape width: 0.472" (1.2 cm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s)

Features
Label color *
Black on transparent
Tape type
TZe
Product color
Gray
Brand compatibility
Brother
Features
Compatibility
GL-100, PT-1000, PT-1000BM, PT-1010, PT-1010B, PT-1010NB, PT-1010S, PT-1090, PT-1090BK, PT-1100, PT1100SB, PT-1100SBVP, PT-1100ST, PT-1120, PT-1130, PT-1160, PT-1170, PT-1180, PT-1190, PT-11Q, PT-1200, PT-1230PC, PT-1280, PT-1280SR, PT-1280VP, PT-128AF, PT-1290, PT-1290RS, PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880C, PT-1880SC, PT-1880W, PT-1890C, PT-1890SC, PT-1890W, PT-18R, PT-18RKT, PT-1900, PT-1910, PT-1950, PT-1960, PT-200, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-340, PT-350, PT-3600, PT-4000, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-6100, PT-7100, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-D200, PT-D200BT, PT-D200DA, PT-D200G, PT-D200MA, PT-D200SA, PT-D210, PT-D400, PT-D400AD, PT-D400VP, PT-D450, PT-D600, PT-D600VP, PT-D800W, PT-E100, PT-E105, PT-E110, PT-E300, PT-E500, PT-E550W, PT-E800W, PT-H100, PT-H110, PT-H300, PT-H300LI, PT-H500LI, P-touch CUBE, Blue, P-touch CUBE, White, P-touch Embellish, PT-P700, PT-P750W, PT-P750WVP, PT-P900, PT-P900W, PT-P950NW, ST-1150, ST-1150DX, ST-5
Technical details
Doesn't contain
Acid
Weight & dimensions
Tape width *
0.472" (1.2 cm)
Tape length
315" (8 m)
Quantity per pack
1 pc(s)
Country Distributor
United States 1 distributor(s)