location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlueFRITZ! Starterkit Version 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001591
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2020 16:12:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device :
The short editorial description of AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device

BlueFRITZ! Starterkit Version 2.0
More>>>
AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device:
The official marketing text of AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device as supplied by the manufacturer

The BlueFRITZ! Starter Pack is the complete solution for a quick start in the world of wireless ISDN communication via Bluetooth®. The Starter Pack consists of BlueFRITZ! AP-X for the ISDN line, and BlueFRITZ! USB for wireless links from PCs or notebooks to ISDN and the Internet.

BlueFRITZ! AP-X - Bluetooth access point with PBX and built-in ISDN controller at the ISDN
BlueFRITZ! USB - thumb-sized USB dongle for the wireless connection of PCs and notebooks with ISDN and Internet
FRITZ! communication software for simple Internet access, PC fax, PC telephony and file transfer
Bluetooth range of 100 m free-field

Short summary description AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device:
This short summary of the AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.

AVM BlueFRITZ! Starterkit Version 2.0, 6.3 x 4.8 x 1.22" (160 x 122 x 31 mm)

Long summary description AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device:
This is an auto-generated long summary of AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device based on the first three specs of the first five spec groups.

AVM BlueFRITZ! Starterkit Version 2.0. Dimensions (WxDxH): 6.3 x 4.8 x 1.22" (160 x 122 x 31 mm)

Brand Image Article code product Stock Price from
AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless
(show image)
20001698 BlueFRITZ! ISDN Set v2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)