location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC - SC/APC, 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N356-05M-AP show
Show alternative article codes used in the online market place
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:59:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - SC
  • - SC
  • - Full duplex Single-mode
  • - Yellow
Long product name Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow :
The short editorial description of Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow

Single-mode fiber optic custom patch cable, SC to SC/APC, 5m
More>>>
Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow:
The official marketing text of Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow as supplied by the manufacturer

Tripp Lite's singlemode fiber optic SC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

Short summary description Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow:
This short summary of the Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SC - SC/APC, 5m, 196.9" (5 m), SC, SC

Long summary description Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow:
This is an auto-generated long summary of Tripp Lite SC - SC/APC, 5m InfiniBand/fibre optic cable 196.9" (5 m) Yellow based on the first three specs of the first five spec groups.

Tripp Lite SC - SC/APC, 5m. Cable length: 196.9" (5 m), Connector 1: SC, Connector 2: SC, Core diameter: 8.3 µm, Full duplex

Features
Cable length *
196.9" (5 m)
Connector 1 *
SC
Connector 2 *
SC
Product color *
Yellow
Full duplex
Yes
Core diameter
8.3 µm
Features
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Technical details
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C