location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DVD-LS86 Portable DVD Player 8.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-LS86 Portable DVD Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-LS86 show
Show alternative article codes used in the online market place
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:41:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic DVD-LS86 Portable DVD Player 8.5" Black :
The short editorial description of Panasonic DVD-LS86 Portable DVD Player 8.5" Black

DVD-LS86 Portable DVD Player - 8.5" LCD
More>>>
Short summary description Panasonic DVD-LS86 Portable DVD Player 8.5" Black:
This short summary of the Panasonic DVD-LS86 Portable DVD Player 8.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DVD-LS86 Portable DVD Player, Black, CD, DVD, DVD-RAM, NTSC, 8.5", 22 W, 2.47 lbs (1.12 kg)

Long summary description Panasonic DVD-LS86 Portable DVD Player 8.5" Black:
This is an auto-generated long summary of Panasonic DVD-LS86 Portable DVD Player 8.5" Black based on the first three specs of the first five spec groups.

Panasonic DVD-LS86 Portable DVD Player. Product color: Black, Disc types supported: CD, DVD, DVD-RAM, Analog signal format system: NTSC. Display diagonal: 8.5". Power consumption (typical): 22 W. Weight: 2.47 lbs (1.12 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 12:41:53
Uk has collected 3 expert reviews for Panasonic DVD-LS86 Portable DVD Player 21.6 cm (8.5") Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
consumersearch.com
Updated:
2011-09-23 12:41:51
The Panasonic DVD-LS86 blows other portable DVD players out of the water when it comes to battery life. While most can only muster two or three hours, the Panasonic lasts up to nine hours between charges in one professional test. Reviewers say this is...
Good Excellent battery life, DivX compatibility, Foldable screen...
Bad No remote control or SD card slot, Buttons obstructed when screen is folded down...
0%