location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 9300 Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 9300 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8142A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:41:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP Deskjet 9300 Printer inkjet printer :
The short editorial description of HP Deskjet 9300 Printer inkjet printer

HP Deskjet 9300 Printer
More>>>
Short summary description HP Deskjet 9300 Printer inkjet printer:
This short summary of the HP Deskjet 9300 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 9300 Printer

Long summary description HP Deskjet 9300 Printer inkjet printer:
This is an auto-generated long summary of HP Deskjet 9300 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet 9300 Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:41:11
Uk has collected 2 expert reviews for HP Deskjet 9300 Printer inkjet printer and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Behardware.com
Updated:
2011-09-26 16:41:04
March 17, 2005 IntroductionBecause of price cuts, you can now have an A3 printer for the price of a high end A4.With an A3 printer you can print the same documents as an A4 and also your own posters, bigger graphs, maps, calendars, etc. The target cli...
0%
pcmag.com
Updated:
2011-09-26 16:41:10
Specs: Rated Speed: Text: 14 ppm, Rated Speed: Color: 11 ppm...
60%