HP logo

HP Designjet T1200 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118010
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
16 Jul 2013
Long product name HP Designjet T1200 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm:

2400 x 1200 dpi, 15" LCD Touchscreen, 600 x 600 dpi, 47dB, 200kg

HP Designjet T1200 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm:

Take advantage of an integrated scanning, copying and printing experience. Enhance your productivity with fast, right-click printing and high-quality colour for all your jobs — from fine lines to photographs and everything in between.

Short summary description HP Designjet T1200 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm:

HP Designjet T1200, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript, PostScript 3, TIFF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 0.1%, 1118 x 1676 mm

Long summary description HP Designjet T1200 large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm:

HP Designjet T1200. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript, PostScript 3, TIFF. Accuracy: 0.1%. Maximum print size: 1118 x 1676 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper,..., ISO A-series sizes (A0...A9): A1. USB connector: USB Type-A. Product color: Black, Gray, Display: LCD, Control type: Touch

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.