Fujitsu logo

Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" HD 8 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65742
Info modified on:
21 Jun 2024, 04:06:51
Guarantee:
3 years
Long product name Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" HD 8 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Intel Core i5-3320M, 8GB DDR3, 320GB SATA 7200rpm, DVD+/-RW, 13.3" HD LED, Intel HD Graphics 4000, WWAN ready, WLAN 802.11a/b/g/n, Bluetooth 4.0, Gigabit Ethernet, SmartCard, VGA, DisplayPort v1.1, USB 3.0/eSATA, FP, Windows 7 Professional 64-bit

Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" HD 8 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

If you need a lightweight but fully-equipped notebook for office-based or mobile working, choose the Fujitsu LIFEBOOK S762. This 1.8 kg notebook offers excellent mobility through its small form factor and 33.8 cm (13.3-inch) display. Its modular bay for increased battery runtime, a second hard disk drive or Fujitsu’s optional patented bay projector guarantee you maximum flexibility on a business trip.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Ultimate Connectivity
The embedded 3G/UMTS or 4G/LTE option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Long Battery Runtime
The powerful battery lets you work a full business day so you'll never have to worry about power sockets, even when working overtime.

Green
With the 0-Watt AC Adapter Fujitsu LIFEBOOKs set new standards in Green IT. It guarantees that your notebook does not consume electricity when switched off but connected to the power socket.

Short summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" HD 8 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK S762, Intel® Core™ i5, 2.6 GHz, 13.3", 1366 x 768 pixels, 8 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" HD 8 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK S762. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.