location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CB459A Roller Kit 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CB459A Roller Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB459A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780488793 show
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 663886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 00:06:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet CB459A Roller Kit 150000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
Guarantee: 90 day limited warranty (manufacturing parts only)
Long product name HP Color LaserJet CB459A Roller Kit 150000 pages :
The short editorial description of HP Color LaserJet CB459A Roller Kit 150000 pages

HP Color LaserJet CB459A Roller Kit
More>>>
HP Color LaserJet CB459A Roller Kit 150000 pages:
The official marketing text of HP Color LaserJet CB459A Roller Kit 150000 pages as supplied by the manufacturer




Short summary description HP Color LaserJet CB459A Roller Kit 150000 pages:
This short summary of the HP Color LaserJet CB459A Roller Kit 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CB459A Roller Kit, 150000 pages, Laser, 19.5 x 9.29 x 6.5" (495.1 x 236 x 165.1 mm), Black, CB459A, Japan

Long summary description HP Color LaserJet CB459A Roller Kit 150000 pages:
This is an auto-generated long summary of HP Color LaserJet CB459A Roller Kit 150000 pages based on the first three specs of the first five spec groups.

HP Color LaserJet CB459A Roller Kit. Page yield: 150000 pages, Print technology: Laser, Package dimensions (WxDxH): 19.5 x 9.29 x 6.5" (495.1 x 236 x 165.1 mm). Width: 19.5" (495.1 mm), Depth: 9.29" (236 mm), Height: 6.5" (165.1 mm). Quantity per pack: 1 pc(s), Package width: 19.5" (495.1 mm), Package depth: 9.29" (236 mm). Quantity per pallet: 70 pc(s)

Features
Page yield
150000 pages
Print technology
Laser
Package dimensions (WxDxH)
19.5 x 9.29 x 6.5" (495.1 x 236 x 165.1 mm)
Product color
Black
OEM code
CB459A
Country of origin
Japan
Weight & dimensions
Width
19.5" (495.1 mm)
Depth
9.29" (236 mm)
Height
6.5" (165.1 mm)
Weight
21.2 oz (600 g)
Dimensions (WxDxH)
19.5 x 9.25 x 6.5" (495 x 235 x 165 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
19.5" (495.1 mm)
Package depth
9.29" (236 mm)
Packaging data
Package height
6.5" (165.1 mm)
Package weight
2.65 lbs (1.2 kg)
Operational conditions
Operating temperature (T-T)
62.6 - 77 °F
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Technical details
Package dimensions (W x D x H)
19.49 x 9.29 x 6.5"
Package weight (imperial)
2.64 lbs
Weight (imperial)
1.32 lbs
Logistics data
Quantity per pallet
70 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 5 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)