location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ADJSHELFHDV rack accessory Adjustable shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 4-Post Adjustable Vented Server Rack Mount Shelf - 330lbs(150 kg) - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV/ Network Equipment Rack - 27.5in Deep
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADJSHELFHDV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848152 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:55:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ADJSHELFHDV user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ADJSHELFHDV rack accessory Adjustable shelf
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UNIVERSAL 19'' FIT: This vented server rack mount shelf works with 19in 4-post server racks and has a fixed surface depth of 27.56in, and an adjustable mounting depth range of 19.5-38in for your data, networking or other small-form tools / equipment
  • - COMPACT DESIGN: The adjustable vented rack shelf features a very compact form factor, making it ideal for non-rackmount equipment, tools and peripherals in your home, studio or office space
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with SPCC commercial cold-rolled steel, the sturdy IT-grade cabinet shelf ensures long term durability and supports a total weight load of 330 lb / 150 kg
  • - VERSATILE FUNCTIONALITY: With a surface depth of 27.56in and adjustable mounting depth range of 19.5-38in, this shelf can work with any 19 inch 4-post cabinet or equipment rack - It provides additional storage space for your tools or A/V accessories
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this adjustable vented rack shelf is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Guarantee: Lifetime
Long product name StarTech.com ADJSHELFHDV rack accessory Adjustable shelf :
The short editorial description of StarTech.com ADJSHELFHDV rack accessory Adjustable shelf

StarTech.com 1U 4-Post Adjustable Vented Server Rack Mount Shelf - 330lbs(150 kg) - 19.5 to 38in Adjustable Mounting Depth Universal Tray 19" AV/ Network Equipment Rack - 27.5in Deep (ADJSHELFHDV)
More>>>
StarTech.com ADJSHELFHDV rack accessory Adjustable shelf:
The official marketing text of StarTech.com ADJSHELFHDV rack accessory Adjustable shelf as supplied by the manufacturer

Add an adjustable depth vented shelf into almost any 4-Post server rack or cabinet

The ADJSHELFHDV 1U 4-Post Adjustable Heavy Duty Vented Rack Mount Shelf lets you add a high-capacity, adjustable 1U shelf to virtually any standard 19-inch 4-post server rack or cabinet.

This heavy duty rackmount shelf can be adjusted from 19.5in to 38in (mounting depth) to fit your rack, while the vented design improves air flow and help to lower temperatures in the rack. Constructed using 1.2mm SPCC commercial grade cold-rolled steel, providing the ability to hold up to 150kg (330lbs) of equipment - a durable solution for storing large, non-rackmount pieces of equipment, heavy tools or peripherals in your rack or cabinet.

The ADJSHELFHDV is backed for life, including free lifetime 24/5 multi-lingual technical assistance.

The StarTech.com Advantage

Short summary description StarTech.com ADJSHELFHDV rack accessory Adjustable shelf:
This short summary of the StarTech.com ADJSHELFHDV rack accessory Adjustable shelf data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ADJSHELFHDV, Adjustable shelf, Black, Steel, 330.7 lbs (150 kg), 1U, China

Long summary description StarTech.com ADJSHELFHDV rack accessory Adjustable shelf:
This is an auto-generated long summary of StarTech.com ADJSHELFHDV rack accessory Adjustable shelf based on the first three specs of the first five spec groups.

StarTech.com ADJSHELFHDV. Type: Adjustable shelf, Product color: Black, Housing material: Steel. Width: 19" (483 mm), Depth: 27.6" (700 mm), Height: 1.73" (44 mm). Package width: 20.8" (528 mm), Package depth: 30.3" (770 mm), Package height: 3.31" (84 mm). Master (outer) case width: 30.7" (780 mm), Master (outer) case length: 22" (560 mm), Master (outer) case height: 21.3" (540 mm)

Features
Type *
Adjustable shelf
Product color *
Black
Housing material
Steel
Maximum weight capacity
330.7 lbs (150 kg)
Rack capacity
1U
Country of origin
China
Weight & dimensions
Width
19" (483 mm)
Depth
27.6" (700 mm)
Height
1.73" (44 mm)
Material thickness
0.0472" (1.2 mm)
Mounting depth (min)
19.5" (49.5 cm)
Mounting depth (max)
38.3" (97.4 cm)
Weight
12.6 lbs (5.7 kg)
Packaging data
Package width
20.8" (528 mm)
Package depth
30.3" (770 mm)
Package height
3.31" (84 mm)
Packaging data
Package weight
15 lbs (6.8 kg)
Packaging content
Mounting kit
Yes
Screws included
Yes
Number of screws
16
Cage nuts included
Yes
Number of cage nuts
8
Washers included
Yes
Number of washers included
8
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS, CE
Logistics data
Master (outer) case width
30.7" (780 mm)
Master (outer) case length
22" (560 mm)
Master (outer) case height
21.3" (540 mm)
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
StarTech.com UNISLDSHF19M rack accessory Adjustable shelf StarTech.com UNISLDSHF19M rack accessory Adjustable shelf
(show image)
UNISLDSHF19M 2U Vented Sliding Server Rack Shelf w/ Cable Management Arm - 27.6 to 31.6in Adjustable Mounting Depth - 125lb - 19” Server Tray Shelf for Equipment Rack - 24in Deep 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNISLDSHF19H rack accessory Adjustable shelf StarTech.com UNISLDSHF19H rack accessory Adjustable shelf
(show image)
UNISLDSHF19H 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELFHD rack accessory Shelf StarTech.com CABSHELFHD rack accessory Shelf
(show image)
CABSHELFHD 2U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 125lb/56kg - 18" Deep Tray, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ADJSHELFHD rack accessory Adjustable shelf StarTech.com ADJSHELFHD rack accessory Adjustable shelf
(show image)
ADJSHELFHD 1U 4-Post Adjustable Server Rack Mount Shelf - 330lbs(150 kg) - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV, Data & Network Equipment Rack - 27.5in Deep 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF22 rack accessory Shelf StarTech.com CABSHELF22 rack accessory Shelf
(show image)
CABSHELF22 2U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 50lb/23kg - 22" Deep Tray, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF22V rack accessory Shelf StarTech.com CABSHELF22V rack accessory Shelf
(show image)
CABSHELF22V 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 50lb/23kg - 22" Deep Shelf, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELFV rack accessory Shelf StarTech.com CABSHELFV rack accessory Shelf
(show image)
CABSHELFV 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIRAILS1U rack accessory Rack rail StarTech.com UNIRAILS1U rack accessory Rack rail
(show image)
UNIRAILS1U 1U Fixed 19" Adjustable Depth Universal Server Rack Rails 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNISLDSHF19 rack accessory Adjustable shelf StarTech.com UNISLDSHF19 rack accessory Adjustable shelf
(show image)
UNISLDSHF19 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SLIDESHELFD rack accessory Adjustable shelf StarTech.com SLIDESHELFD rack accessory Adjustable shelf
(show image)
SLIDESHELFD 22in Black Deep Sliding Server Rack Cabinet Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 2 distributor(s)