location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABSHELF22V rack accessory Shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 50lb/23kg - 22" Deep Shelf, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSHELF22V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848107 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:55
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com CABSHELF22V user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com CABSHELF22V rack accessory Shelf
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TAA compliant for GSA Schedule purchases
  • - UNIVERSAL 19'' FIT: This 2U vented server rack mount shelf is designed to fit virtually any 19in server rack and can accommodate an internal depth of 22in (56cm) for your data, IT, networking, or other non-rack mount equipment
  • - MAXIMIZE VENTILIATION: The vented shelf plate on the cantilever rack shelf ensures consistent airflow to effectively dissipate heat on servers; it also works great to keep your computer and AV equipment cool in your home, studio, or office space
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with SPCC commercial cold-rolled steel, the sturdy front mounted cabinet shelf ensures long term durability and supports a total weight of 50lbs/23kg making it the perfect rack shelf solution for any environment
  • - VERSATILE FUNCTIONALITY: At 22in deep, this fixed rack mount shelf is designed to work with any 19in cabinet or equipment rack; it provides additional storage space for mission critical hardware, and can even store your tools or audio / video accessories
  • - INDUSTRY-LEADING SUPPORT: Backed for life by StarTech.com and free lifetime technical support on this TAA compliant 2U vented server rack mount shelf, and has been the choice of IT professionals and businesses for over 30 years
Guarantee: Lifetime
Long product name StarTech.com CABSHELF22V rack accessory Shelf :
The short editorial description of StarTech.com CABSHELF22V rack accessory Shelf

StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 22" Deep Shelf (CABSHELF22V)
More>>>
StarTech.com CABSHELF22V rack accessory Shelf:
The official marketing text of StarTech.com CABSHELF22V rack accessory Shelf as supplied by the manufacturer

Add a sturdy, 22in depth vented shelf into almost any server rack or cabinetThe CABSHELF22V 2U 22in Depth Vented Rack Mount Shelf lets you add a compact, 2U shelf to virtually any standard 19-inch server rack or cabinet with front mount options. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.Our vented rack shelves improve air flow and help to lower temperatures in the rack. Constructed using SPCC commercial grade cold-rolled steel, this durable fixed rack shelf can hold up to 22kg (50lbs) of equipment - a perfect solution for storing small, non-rackmount equipment, tools, peripherals or accessories in your rack to keep them readily accessible.Backed by a StarTech.com Lifetime warranty.The StarTech.com Advantage

Short summary description StarTech.com CABSHELF22V rack accessory Shelf:
This short summary of the StarTech.com CABSHELF22V rack accessory Shelf data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABSHELF22V, Shelf, Black, Steel, 49.8 lbs (22.6 kg), 2U, CE, TAA, REACH

Long summary description StarTech.com CABSHELF22V rack accessory Shelf:
This is an auto-generated long summary of StarTech.com CABSHELF22V rack accessory Shelf based on the first three specs of the first five spec groups.

StarTech.com CABSHELF22V. Type: Shelf, Product color: Black, Housing material: Steel. Width: 19" (482.7 mm), Depth: 2.2" (55.9 mm), Height: 3.46" (88 mm). Package width: 19.9" (505 mm), Package depth: 22.8" (580 mm), Package height: 4.53" (115 mm). Master (outer) case width: 19.9" (505 mm), Master (outer) case length: 22.8" (580 mm), Master (outer) case height: 4.53" (115 mm)

Features
Type *
Shelf
Product color *
Black
Housing material
Steel
Maximum weight capacity
49.8 lbs (22.6 kg)
Rack capacity
2U
Certification
CE, TAA, REACH
Weight & dimensions
Width
19" (482.7 mm)
Depth
2.2" (55.9 mm)
Height
3.46" (88 mm)
Material thickness
0.0630" (1.6 mm)
Weight
7.94 lbs (3.6 kg)
Packaging data
Package width
19.9" (505 mm)
Package depth
22.8" (580 mm)
Package height
4.53" (115 mm)
Packaging data
Package weight
10.1 lbs (4.6 kg)
Packaging content
Screws included
Yes
Number of screws
4
Nuts included
Yes
Number of nuts
4
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
19.9" (505 mm)
Master (outer) case length
22.8" (580 mm)
Master (outer) case height
4.53" (115 mm)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
StarTech.com CABSHELFHD rack accessory Shelf StarTech.com CABSHELFHD rack accessory Shelf
(show image)
CABSHELFHD 2U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 125lb/56kg - 18" Deep Tray, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ADJSHELFHD rack accessory Adjustable shelf StarTech.com ADJSHELFHD rack accessory Adjustable shelf
(show image)
ADJSHELFHD 1U 4-Post Adjustable Server Rack Mount Shelf - 330lbs(150 kg) - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV, Data & Network Equipment Rack - 27.5in Deep 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ADJSHELFHDV rack accessory Adjustable shelf StarTech.com ADJSHELFHDV rack accessory Adjustable shelf
(show image)
ADJSHELFHDV 1U 4-Post Adjustable Vented Server Rack Mount Shelf - 330lbs(150 kg) - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV/ Network Equipment Rack - 27.5in Deep 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF22 rack accessory Shelf StarTech.com CABSHELF22 rack accessory Shelf
(show image)
CABSHELF22 2U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 50lb/23kg - 22" Deep Tray, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELFV rack accessory Shelf StarTech.com CABSHELFV rack accessory Shelf
(show image)
CABSHELFV 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF1U rack accessory Shelf StarTech.com CABSHELF1U rack accessory Shelf
(show image)
CABSHELF1U 1U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 33lb/15kg - 7" Deep Tray, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF rack accessory Shelf StarTech.com CABSHELF rack accessory Shelf
(show image)
CABSHELF 2U Server Rack Shelf - Universal Rack Mount Cantilever Shelf for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel – Weight Capacity 44lb/20kg - 16" Deep Tray, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)