location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN-1G2T-U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAN-1G2T-U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885022003990 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2023 16:08:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s :
The short editorial description of QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s

2xRJ-45 GbE Expansion Card f/ TS-x79
More>>>
QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s:
The official marketing text of QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s as supplied by the manufacturer

QNAP Dual-port Gigabit Network Expansion Card for TS-x79 Rackmount Model

Short summary description QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s:
This short summary of the QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP LAN-1G2T-U, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s, Aluminum, Yellow

Long summary description QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of QNAP LAN-1G2T-U network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

QNAP LAN-1G2T-U. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product color: Aluminum, Yellow

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Design
Component for *
PC
Product color
Aluminum, Yellow
Internal *
Yes
Weight & dimensions
Width
4.72" (120 mm)
Depth
7.68" (195 mm)
Height
1.26" (32 mm)
Weight
7.05 oz (200 g)
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)