location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol MSB mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSB
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 22:36:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Unicol MSB mounting kit Black :
The short editorial description of Unicol MSB mounting kit Black

Single column base 40cm x 40cm
More>>>
Short summary description Unicol MSB mounting kit Black:
This short summary of the Unicol MSB mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol MSB, 132.3 lbs (60 kg), Black

Long summary description Unicol MSB mounting kit Black:
This is an auto-generated long summary of Unicol MSB mounting kit Black based on the first three specs of the first five spec groups.

Unicol MSB. Maximum weight capacity: 132.3 lbs (60 kg), Product color: Black

Brand Image Article code product Stock Price from
Unicol

Unicol TGC mounting kit Black
(show image)
TGC TGC 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol TGB mounting kit Black
(show image)
TGB TGB 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol PF1B mounting kit Black
(show image)
PF1B PF1B 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol PE mounting kit Black
(show image)
PE PE 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol PC1 mounting kit Black
(show image)
PC1 PC1 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol 3350 mounting kit
(show image)
3350 3350 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol 2533 mounting kit Black, Silver
(show image)
2533 2533 0.00
(excl. VAT)
0 (incl. VAT)