location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000IV (076): w/o IF, w/o PS, EDG, VAL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB25076
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946486819
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 180 x 180 DPI 300 cps White
  • - 150000000 million characters
  • - Mean time between failures (MTBF): 360000 h
  • - 180 W
Long product name Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps :
The short editorial description of Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps

Multi-function POS printer
More>>>
Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps:
The official marketing text of Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps as supplied by the manufacturer

Epson TM-H6000IV (076): w/o IF, w/o PS, EDG, VAL
Building on the success of the TM-H6000III, this printer features improved power efficiency and reduced paper usage to help lower your overheads. Administrators will appreciate the new remote management feature, easy installation and two interfaces onboard.

Use less paper
Shrink paper usage by up to 31 percent with the TM-H6000IV’s paper save feature. Instead of squeezing logos and text, which causes distortion and can compromise legibility, the 'paper save' feature automatically reduces blank spaces and barcode height. It also prints the top of the next receipt before cutting the current one to decrease the top margin.

Use less power
Lower utility overheads with ENERGY STAR-qualified power efficiency.

Save time and hassle
Easily manage a fleet of TM-H6000IV printers over a network using the new remote management feature. Monitor every printer’s status and usage from a single location, and carry out settings changes remotely.

Simple integration
Get the freedom to switch to a USB environment at any time, with USB included as standard in addition to the changeable second interface.

Eye-catching greyscale graphics
Make a good impression on customers with high-quality receipts. The TM-H6000IV delivers eye-catching greyscale logos and graphics, ideal for reinforcing branding or communicating special offers more effectively.

Speedy transactions
Every transaction is fast and fuss-free with the TM-H6000IV’s improved print speeds of up to 300mm/sec for receipts and 5.7 lines per second for slips. To ensure customers are not frustrated by cheque processing failures, the optional MICR reader has an accuracy rate of over 99 percent.

Easy to use
Even inexperienced operators will find the TM-H6000IV easy to use - its large paper slot allows trouble-free insertion of slips and cheques. Changing consumables is a safe, one-handed job, with no sharp edges or exposed parts.

Short summary description Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps:
This short summary of the Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H6000IV, 300 cps, 180 x 180 DPI, 13.3 cpi, 17.8 cpi, White, China

Long summary description Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps:
This is an auto-generated long summary of Epson TM-H6000IV dot matrix printer 180 x 180 DPI 300 cps based on the first three specs of the first five spec groups.

Epson TM-H6000IV. Maximum print speed: 300 cps, Maximum resolution: 180 x 180 DPI, Character pitch: 13.3 cpi. Product color: White, Country of origin: China. Print head life: 150000000 million characters, Mean time between failures (MTBF): 360000 h. Power consumption (typical): 180 W, AC input voltage: 24 V. Width: 7.32" (186 mm), Depth: 10.9" (278 mm), Height: 7.13" (181 mm)

Printing
Maximum resolution *
180 x 180 DPI
Color *
No
Maximum print speed *
300 cps
Character pitch
13.3 cpi
Character density
17.8 cpi
Features
Product color *
White
Country of origin
China
Endurance
Print head life
150000000 million characters
Mean time between failures (MTBF)
360000 h
Power
Power consumption (typical)
180 W
AC input voltage
24 V
Weight & dimensions
Width
7.32" (186 mm)
Depth
10.9" (278 mm)
Height
7.13" (181 mm)
Weight & dimensions
Weight
9.7 lbs (4.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.6" (295 mm)
Package depth
15.2" (385 mm)
Package height
11.4" (290 mm)
Package weight
12.1 lbs (5.48 kg)
Logistics data
Quantity per pallet
56 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
85.8" (2.18 m)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
9 pc(s)
Quantity per pallet (UK)
63 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
85.8" (2.18 m)