location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ E900WA computer monitor 19" 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E900WA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.OBG72.A8E
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ E900WA computer monitor 19" 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 700:1
  • - 45 W
Long product name BenQ E900WA computer monitor 19" 1440 x 900 pixels Black :
The short editorial description of BenQ E900WA computer monitor 19" 1440 x 900 pixels Black

LCD Monitor E900WA
More>>>
BenQ E900WA computer monitor 19" 1440 x 900 pixels Black:
The official marketing text of BenQ E900WA computer monitor 19" 1440 x 900 pixels Black as supplied by the manufacturer

Get a look at a multimedia display that’s a real looker too
The BenQ E Series LCD monitor not only makes an excellent display for photo browsing, personal productivity applications, and multimedia playback, but it also includes a wealth of extras that you wouldn’t expect in such an affordable package.

Simply beautiful
The BenQ E Series offers a refined and distinctive design aesthetic. A clean, uncluttered look demonstrates an ethos of stylish simplicity that allows an E Series monitor to blend-in harmoniously in any environment. It’s all accomplished with a touch of flair, highlighted by an intriguing blue glow that emanates from under the screen area when the monitor is in standby mode.

Made for multimedia
With the rich array of options for enjoying audio and video content both online and off, multimedia support is always a plus in a monitor. With BenQ’s E Series you get elegantly integrated multimedia features in a remarkably affordable package. An E Series monitor is equipped with high-quality speakers that are artfully embedded inside, preserving the pristine appearance of the housing.

Outfitted for versatility
Despite their affordability, the E Series incorporates technology that you’d expect to find only in high-end models, making the E Series suited for a variety of demanding usage scenarios.

Senseye+Photo Technology
BenQ’s exclusive Senseye® technology gives four preset modes—Standard, Dynamic, Movie, Photo—that provide instant optimised settings for different usage scenarios. Senseye+Photo is an enhanced version that adds sRGB mode to support industry-standard sRGB colour space, allowing you to obtain consistent results when you view and manipulate images on an E Series monitor and on other sRGB-compliant devices.

5ms response time
5ms response time means that even highly dynamic video is rendered fluidly without ghosting or other artifacts.

Windows Vista® ready
Windows Vista® compatibility ensures that an E Series monitor works flawlessly out of the box with Microsoft’s new OS.

Made with concern for the environment

TCO ’03:
Compliance with these tough international guidelines for performance and environment-friendliness lets you rest assuredof the E Series’ superior design.

Energy Star-certified:
E series monitors minimize environmental impact by drastically reducing power consumption, saving you on electricity costs at the same time.

Short summary description BenQ E900WA computer monitor 19" 1440 x 900 pixels Black:
This short summary of the BenQ E900WA computer monitor 19" 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ E900WA, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description BenQ E900WA computer monitor 19" 1440 x 900 pixels Black:
This is an auto-generated long summary of BenQ E900WA computer monitor 19" 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

BenQ E900WA. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0111 x 0.0111" (0.283 x 0.283 mm)
Digital horizontal frequency
31 - 83 kHz
Digital vertical frequency
55 - 76 Hz
Multimedia
RMS rated power
1 W
Design
Product color *
Black
Safety
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
45 W
Packaging content
Cables included
VGA
Weight & dimensions
Width (without stand)
15.4" (391.6 mm)
Depth (without stand)
7.06" (179.4 mm)
Height (without stand)
17.6" (448 mm)
Weight (without stand)
8.33 lbs (3.78 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Bandwidth
0.135 GHz
Display viewable area (HxV)
16.1 x 10" (408.2 x 255.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:41:19
Uk has collected 4 expert reviews for BenQ E900WA computer monitor 48.3 cm (19") 1440 x 900 pixels Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2017-03-01 09:41:19
BenQ's 19in E900WA is one of the few this month to diverge from the angular blandness of the majority. Its dark blue, curved fascia, complete with distinct grey edge at the bottom, still won't win any style awards, but is definitely a step in theright...
Bottom line Well-designed and with decent image quality, but too dear...
67%
Country Distributor
United Kingdom 1 distributor(s)