Leitz logo

Leitz Presentation File A4 White (25) report cover PVC

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42932
Info modified on:
12 Nov 2020, 20:06:29
Long product name Leitz Presentation File A4 White (25) report cover PVC:

Presentation Files A4 233 x 310 mm White (25)

Leitz Presentation File A4 White (25) report cover PVC:

For safe, long-term storage of documents. Ideal for business, school and college.
Semi rigid PVC (RC) foil wih clear front cover and opaque back cover complete with full length removable title strip for personalisation and indexing. Complete with 8 cm flat bar mechanism.

Short summary description Leitz Presentation File A4 White (25) report cover PVC:

Leitz Presentation File A4 White (25), White, PVC, A4, 9.17" (233 mm), 12.2" (310 mm)

Long summary description Leitz Presentation File A4 White (25) report cover PVC:

Leitz Presentation File A4 White (25). Product color: White, Material: PVC, Format: A4. Width: 9.17" (233 mm), Height: 12.2" (310 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.