location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-70000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B204331BY
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:06:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD
  • - A3 Scanning media types supported: Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies
  • - Maximum scan size: 11.7 x 100" (297 x 2540 mm)
  • - USB port Ethernet LAN
  • - Power supply type: AC 79 W
  • - Scanning noise level: 67.9 dB
Long product name Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White :
The short editorial description of Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White

WorkForce DS-70000, 600 dpi x 600 dpi, 297x2.540mm, 48/16bit, ReadyScan LED technology, 8000ppm, USB 2.0 Type B, Gigabit ethernet (optional)
More>>>
Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White:
The official marketing text of Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White as supplied by the manufacturer

The Epson WorkForce DS-70000 offers reliable, high-quality document capture, conversion and distribution into document management systems. This A3 document scanner is ideal for companies with heavy scanning needs.

Designed to fit into complex IT systems effortlessly, this high-performance device can handle large batches of documents in a single go, quickly and efficiently. With a scanning speed up to 70ppm/140ipm, this production scanner ensures heavy duty scanning jobs are performed effortlessly. This scanner provides fast and trouble-free scanning due to a 200 A3-page ADF, one-pass duplex scanning, and Double Feed Detection.

Document Capture Pro makes it easy to integrate this scanner into your document management system, speeding up workflow and enabling users to capture, convert and distribute scanned information in virtually any document repository or document management system.

This scanner and its features can be shared between multiple users using the optional Network Interface Panel. Combined with Document Capture Pro solutions, the Network Interface Panel allows users to benefit from Push Scan features and customise ‘scan to’ job functions, such as ‘scan to email’ or ‘scan to Microsoft SharePoint®’, among others*2. These features enable complicated tasks to be carried out effortlessly, increasing users' acceptance and eliminating training requirements.

Epson ReadyScan LED technology, combined with an ENERGY STAR qualification*1, creates an environmentally friendly device.

-High-speed scanning: 70ppm/140ipm scanning speed
-High capacity ADF: 200 A3-page ADF
-Hassle-free: Double Feed Detection
-Network compatible: Optional Network Interface Panel
-Eco-friendly: ENERGY STAR-qualified *1

Short summary description Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White:
This short summary of the Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-70000, 11.7 x 100" (297 x 2540 mm), 600 x 600 DPI, 48 bit, 24 bit, 70 ppm, 70 ppm

Long summary description Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White:
This is an auto-generated long summary of Epson WorkForce DS-70000 Flatbed & ADF scanner 600 x 600 DPI A3 White based on the first three specs of the first five spec groups.

Epson WorkForce DS-70000. Maximum scan size: 11.7 x 100" (297 x 2540 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product color: White, Display: LCD. Daily duty cycle (max): 8000 pages, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies, ISO A-series sizes (A0...A9): A3, A4, A5, A6

Scanning
Maximum scan size *
11.7 x 100" (297 x 2540 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
70 ppm
ADF scan speed (color, A4)
70 ppm
Duplex ADF scan speed (b/w, A4)
140 ipm
Duplex ADF scan speed (color, A4)
140 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
White
Display
LCD
Built-in display *
No
Performance
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
8000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
67.9 dB
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
35 - 128 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Optional connectivity
Ethernet
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
79 W
Power consumption (standby)
1.5 W
Power consumption (PowerSave)
12.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
29.3" (745 mm)
Package depth
34.4" (875 mm)
Package height
21" (534 mm)
Package weight
77.2 lbs (35 kg)
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
25.2" (640 mm)
Depth
20.6" (522 mm)
Height
11.4" (289 mm)
Weight
59.3 lbs (26.9 kg)
Packaging content
Drivers included
No
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Document Capture Pro (Windows only), Epson Document Capture Pro Server (on free download), Epson Event Manager (Mac Only), Epson Scan, EpsonNet Config
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
3 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
70.9" (180 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
70.9" (180 cm)
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 5 distributor(s)