Avery logo

Avery L7162-250 addressing label White Self-adhesive label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53925
Info modified on:
07 Mar 2024, 15:34:52
Long product name Avery L7162-250 addressing label White Self-adhesive label:

A4, Laser, 4000 Labels, 99.1 x 33.9 mm

Short summary description Avery L7162-250 addressing label White Self-adhesive label:

Avery L7162-250, White, Self-adhesive label, Paper, Laser, Permanent, Rounded rectangle

Long summary description Avery L7162-250 addressing label White Self-adhesive label:

Avery L7162-250. Product color: White, Label type: Self-adhesive label, Material: Paper. Label width: 3.9" (9.91 cm), Label height: 1.33" (3.39 cm). Labels per pack: 4000 pc(s), Media sheets per package: 250 sheets, Labels per sheet: 16 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.