location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fractal Design Check ‘Fractal Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newton R3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-PSU-NT3W-1000W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350041080886
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Fractal Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fractal Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Platinum
  • - Active 5.31" (13.5 cm)
  • - White
Guarantee: 5 Years
Long product name Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White :
The short editorial description of Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White

Newton R3 White 1000W, 80PLUS Platinum, ATX 2.31 / EPS 2.92
More>>>
Short summary description Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White:
This short summary of the Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White data-sheet is auto-generated and uses the product title and the first six key specs.

Fractal Design Newton R3, 1000 W, 90 - 264 V, 47 - 63 Hz, 15 A, +12V,+3.3V,+5V,+5Vsb,-12V, 100 W

Long summary description Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White:
This is an auto-generated long summary of Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White based on the first three specs of the first five spec groups.

Fractal Design Newton R3. Total power: 1000 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product color: White, Cooling type: Active, Fan diameter: 5.31" (13.5 cm). Width: 5.91" (150 mm), Depth: 6.5" (165 mm), Height: 3.39" (86 mm)

Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:40:36
Uk has collected 16 expert reviews for Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
eteknix.com
Updated:
2015-08-20 06:34:20
Fractal Design kicked off its brand by making a single type of product: computer cases. However, like many other computer hardware brands Fractal Design made the decision to expand its product portfolio to encompass other things. One of Fractal Design's n...
0%
uk.hardware.info
Updated:
2015-08-20 06:34:20
If you are going to run three or even four graphics cards then you will have to invest into a power supply of 1000 watts or more. Hardware.info tested 16 models between 1000 and 1250 watts. With hardware getting more and more efficient and the reduce...
Bottom line The tested power supplies vary greatly in price with the cheapest being the Lepa MaxBron B1000M. If you are looking for a budget 1000W power supply though we advise you to skip the Lepa, the noise production is just too high. The Be Quiet! Power Zone 1...
0%
tweaktown.com
Updated:
2015-08-20 06:36:11
A few months ago, we looked at the Fractal Design Newton R3 800W unit, and while we were rather pleased with what the unit had to offer, it just didn't stand out from what was already on the market. Fractal Design has always proven to give us quality pro...
Bottom line The Fractal Design Newton R3 1000W power supply is a unit that we had high hopes for just like its smaller brother, the 800W model. Rightfully so, the unit didn't disappoint and it shouldn't have because it has nearly identical construction as the 800W m...
0%
kitguru.net
Updated:
2015-08-20 06:40:21
Fractal Design have been hitting the headlines over the last 12 months for their array of class leading, low noise chassis designs. There is no doubt that products such as their Node , , and are market leaders while being offered at competitive pr...
Good Competitive pricing, cable storage bag is the best we have seen, build quality is excellent, voltage regulation, high efficiency levels, modular cables are high quality, quiet under general operation, 5 year warranty...
Bad not a pure modular design, ripple suppression on +3.3v and +5v could be better, Kitguru says: A competitively priced, high quality option for a new, demanding system build, Rating: 8.0, Pages: 1 2 3 4 5 6 7, Share, Facebook, Twitter, Google +, Stumbleupon...
Bottom line The Fractal Design NEWTON R3 1000W is an attractively designed power supply which makes a positive first impression. The packaging and bundle is indicative of a premium priced product and we particularly welcomed the resealable felt bag with individual po...
80%
jonnyguru.com
Updated:
2015-08-20 06:38:46
Good morning, folks. Today, I have a special treat for you... my first ever Fractal Design review. The model I'm looking at is the Newton R3 1000 watt unit, an 80 Plus Platinum beast that comes with a five year warranty and its own suitcase.No, seriou...
Good extraordinary voltage stability better than good, very good, or even excellent, excellent minor rail ripple suppression, very good 12V ripple suppression, love that modular cable bag, semifanless mode works well, competitive MSRP...
Bad marketing promised all Japanese capacitors not some Japanese except for a few notable exceptions here and there...
Bottom line It only took one single review for Fractal Design to walk right in here, toss me a unit, and instantly prove that this is a company that means business when it comes to power supplies. Everything done wrong on this unit is rather minor, and everything...
94%
hitechlegion.com
Updated:
2015-08-20 06:39:32
While this seems a stretch in computer components, it happens regularly. Product reputations are often built solely on the company they keep, which, in this case, is totally unrelated products from the same manufacturer. Think about it for a second. Compa...
Bottom line Fractal Design has set very high expectations for themselves with the introduction of arguably the highest quality cases on the market at very reasonable price points. Though this does not necessarily directly correlate to any other products, there is n...
0%
techpowerup.com
Updated:
2015-08-20 06:40:36
Fractal Design is a Swedish company that puts a great deal of effort into providing extraordinarily designed products without compromising on crucial factors like quality, functionality, and pricing. Their chassis offerings are amongst the best, and m...
Good Delivered full power at 45°C, Decent price/performance ratio, Highly efficient throughout all load range, Good enough ripple suppression at +12V, Tight voltage regulation, Semi-fanless operation, Quiet fan under normal conditions, Stealth modular cables...
Bad Ripple suppression on the minor rails, Low hold-up time, There could be less native cables...
Bottom line The fresh Newton R3 with 1 kW capacity is a very good performer, with the exception of high ripple on the minor rails. It managed to keep tight voltage regulation on all rails despite the tough conditions I used for all tests, and the efficiency levels...
89%
Brand Image Article code product Stock Price from
Fractal Design

Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-800W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Fractal Design

Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-600W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Fractal Design

Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-1000W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)