location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Conversion Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F938-L900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554481797
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.09" (0.18 m)
  • - HDMI Male
  • - VGA Female
  • - Black
Long product name Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black :
The short editorial description of Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black

VGA Conversion Cable, 1x HDMI M - 1x VGA F, 180mm
More>>>
Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black:
The official marketing text of Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black as supplied by the manufacturer

The Fujitsu VGA Conversion Cable enables you to view content from your HDMI capable device when the available projector or external display only has a VGA connector. This adapter is perfect for salespeople and others who often find themselves making presentations in a wide variety of environments.

Short summary description Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black:
This short summary of the Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu VGA Conversion Cable, 7.09" (0.18 m), HDMI, VGA, Male, Female, Black

Long summary description Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black:
This is an auto-generated long summary of Fujitsu VGA Conversion Cable 7.09" (0.18 m) HDMI Black based on the first three specs of the first five spec groups.

Fujitsu VGA Conversion Cable. Cable length: 7.09" (0.18 m), Connector 1: HDMI, Connector 2: VGA

Features
Cable length *
7.09" (0.18 m)
Connector 1 *
HDMI
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Product color
Black
Certification
CE, FCC B, VCCI
Operational conditions
Storage temperature (T-T)
-5 - 75 °C
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)