location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B12B808411 scanner accessory Network scan module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Interface Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B808411
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343886490 show
Category:
Accessories used with a scanner such as cases, document pads, carrier sheets etc.
Scanner Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:53:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson B12B808411 scanner accessory Network scan module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network scan module
  • - Brand compatibility: Epson
  • - White
  • - Country of origin: China
  • - 1 pc(s)
Long product name Epson B12B808411 scanner accessory Network scan module :
The short editorial description of Epson B12B808411 scanner accessory Network scan module

Network Interface Panel
More>>>
Epson B12B808411 scanner accessory Network scan module:
The official marketing text of Epson B12B808411 scanner accessory Network scan module as supplied by the manufacturer

Epson-compatible scanners can be shared across departments and workgroups, thanks to the Epson Network Interface Panel with Push Scan features

Short summary description Epson B12B808411 scanner accessory Network scan module:
This short summary of the Epson B12B808411 scanner accessory Network scan module data-sheet is auto-generated and uses the product title and the first six key specs.

Epson B12B808411, Network scan module, Epson, WorkForce DS-6500 / DS-7500 WorkForce DS-50000 / DS-60000 / DS-70000, White, China, 1 pc(s)

Long summary description Epson B12B808411 scanner accessory Network scan module:
This is an auto-generated long summary of Epson B12B808411 scanner accessory Network scan module based on the first three specs of the first five spec groups.

Epson B12B808411. Type: Network scan module, Brand compatibility: Epson, Compatibility: WorkForce DS-6500 / DS-7500 WorkForce DS-50000 / DS-60000 / DS-70000. Quantity per pack: 1 pc(s), Package width: 4.02" (102 mm), Package depth: 7.68" (195 mm). Quantity per pallet: 430 pc(s), Quantity per pallet (UK): 430 pc(s)

Features
Type *
Network scan module
Brand compatibility *
Epson
Compatibility *
WorkForce DS-6500 / DS-7500 WorkForce DS-50000 / DS-60000 / DS-70000
Product color
White
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.02" (102 mm)
Package depth
7.68" (195 mm)
Package height
4.72" (120 mm)
Package weight
0.0167 oz (0.474 g)
Logistics data
Quantity per pallet
430 pc(s)
Quantity per pallet (UK)
430 pc(s)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)