location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8B75-M LX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8B75-M LX show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron® G
  • - PC micro ATX Intel B75 VIA VT1708S 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA II, SATA III
  • - LucidLogix Virtu Intel 1024
  • - BIOS type: AMI 128 Mbit ACPI version: 2.0a
  • - Gigabit Ethernet
Long product name ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX :
The short editorial description of ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX

P8B75-M LX, Intel Socket 1155 , Intel B75, 2 x DIMM DDR3, 1 x SATA 6.0 Gb/s, 5 x SATA 3.0 Gb/s, 1 x PCIe 3.0/2.0 x16, 2 x PCIe 2.0 x1, 1 x PCI, 8ch. HDA, Gigabit LAN, 8 x USB 2.0, 4 x USB 3.0, ATX
More>>>
ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:
The official marketing text of ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer

LGA1155 Intel® Ivy Bridge Processor Ready
This motherboard supports the latest Intel® Ivy Bridge processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® Ivy Bridge processors are among the most powerful and energy efficient CPUs in the world.

Intel® B75 Express Chipset
The Intel® B75 Express is the latest single-chipset design that supports the new socket 1155 Intel® Core™ i3/Core™ i5/Core™ i7 2nd and 3rd generation processors. It improves performance by utilizing serial point-to-point links, allowing for increased bandwidth and stability. Additionally, the P8B75-M LE comes with 1 SATA 6Gb/s and 5 SATA 3Gb/s ports for faster data retrieval, doubling the bandwidth of current bus systems. Moreover, Intel® B75 Express Chipset also supports iGPU function.

PCIe 3.0 Ready
PCI Express® 3.0 (PCIe 3.0) is the latest PCI Express bus standard with improved encoding schemes that provide twice the performance of current PCIe 2.0. Total bandwidth for a x16 link reaches a maximum of 32GB/s, double the 16GB/s of PCIe 2.0 (in x16 mode). As such, PCIe 3.0 provides users unprecedented data speeds, combined with the convenience and seamless transition offered by complete backward compatibility with PCIe 1.0 and PCIe 2.0 devices. PCIe 3.0 will become a must-have feature for users who wish to improve and optimize graphic performance, as well as have the latest technology available to them.

PCIe 3.0 speed is supported by Intel® 3rd generation Core™ processors.

Next-gen Technology
Native SATA 6Gb/s Support
The Intel® B75 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

Native USB 3.0 Support
The Intel® B75 Chipset natively supports next-generation USB 3.0 technology. Experience ultra-fast data transfer at 4.8Gbps with USB 3.0 – the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10 times faster and is also backward compatible with USB 2.0 components.

GPU Boost
Go to the Limit with iGPU Level Up!
GPU Boost accelerates the integrated GPU for extreme graphics performance. The user-friendly interface facilitates flexible frequency adjustments. It easily delivers stable system-level upgrades for every use.

EPU
Energy Efficiency All Around
Tap into the world's first real-time PC power saving chip through a simple onboard switch or AI Suite II utility. Get total system-wide energy optimization by automatically detecting current PC loadings and intelligently moderating power consumption. This also reduces fan noise and extends component longevity!

Network iControl
Real-time Network Bandwidth Control
With a single-click on/off button, the application currently in use has its data and network bandwidth prioritized over other programs. Moreover, you can prioritize your favorite software easily by configuring profiles through the intuitive user interface. Within the profile, programs can be pre-scheduled to run in a specific time period to avoid network congestion and long-waits on downloads. Auto PPPoE network connection provides a one-step setup for enhanced online convenience. Overall, it's an intuitive network bandwidth control center.

AI Suite II
One-stop Access to Innovative ASUS Features
With its user-friendly interface, ASUS AI Suite II consolidates all the exclusive ASUS features into one simple to use software package. It allows users to supervise overclocking, energy management, fan speed control, voltage and sensor readings, and even interact with mobile devices via Bluetooth. This all-in-one software offers diverse and ease to use functions, with no need to switch back and forth between different utilities.

ASUS FanXpert
Active Quiet & Cool
ASUS Fan Xpert intelligently allows users to adjust both the CPU and chassis fan speed according to different ambient temperature , which is caused by different climate conditions in different geographic regions and system loading.Built-in variety of useful profiles offer flexible controls of fan speed to achieve a quiet and cool environment.

ASUS Anti-Surge Protection
This special design prevents expensive devices and the motherboard from damage caused by power surges from switching power supply(PSU).

CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

Flexible and Easy BIOS Interface
ASUS UEFI BIOS offers the first mouse-controlled graphical BIOS designed with selectable modes, providing a user-friendly interface that goes beyond the traditional keyboard-only controls. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.

ASUS exclusive interface
EZ Mode displays frequently-accessed info. Users can choose system performance settings, and drag and drop boot priorities. Advanced Mode for performance enthusiasts includes detailed DRAM settings via a dedicated memory info page for complete insight.

New upgrade! Quick and easy information for enhanced system control
- F12 BIOS snapshot hotkey for sharing UEFI information and troubleshooting
- New F3 Shortcut for most accessed information
- ASUS DRAM SPD (Serial Presence Detect) information for accessing memory information, detecting faulty DIMMs, and helping with difficult POST situations.

Short summary description ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8B75-M LX, Intel, LGA 1155 (Socket H2), Intel® Celeron® G, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8B75-M LX. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron® G. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: LucidLogix Virtu, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron® G
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1866, 2000, 2133, 2200 MHz
Maximum internal memory *
16 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
Graphics
Maximum graphics card memory
1024 MB
Parallel processing technology support *
LucidLogix Virtu
On-board graphics card
Yes
Graphics card family
Intel
Maximum resolution
2048 x 1536 pixels
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
1
Number of SATA II connectors
5
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Number of COM connectors
1
Internal I/O
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111F
Features
Motherboard chipset *
Intel B75
Audio chip
VIA VT1708S
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
PCI Express slots version
2.0, 3.0
BIOS
BIOS type *
AMI
BIOS memory size
128 Mbit
ACPI version
2.0a
Weight & dimensions
Width
9.61" (244 mm)
Depth
7.8" (198 mm)
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 09:32:37
Uk has collected 2 expert reviews for ASUS P8B75-M LX motherboard Intel B75 LGA 1155 (Socket H2) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)