Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Stainless steel Freestanding 348 L
- - SN-T
- - Built-in display
- - 42 dB
- - 143 kWh
More>>>
Short summary description Samsung RR82PHIS fridge Freestanding 348 L Stainless steel:
This short summary of the Samsung RR82PHIS fridge Freestanding 348 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung RR82PHIS, 348 L, SN-T, 42 dB, Stainless steel
Long summary description Samsung RR82PHIS fridge Freestanding 348 L Stainless steel:
This is an auto-generated long summary of Samsung RR82PHIS fridge Freestanding 348 L Stainless steel based on the first three specs of the first five spec groups.
Samsung RR82PHIS. Fridge net capacity: 348 L, Climate class: SN-T, Noise level: 42 dB. Fridge number of shelves/baskets: 4, Door hinge: Right. Annual energy consumption: 143 kWh. Weight: 158.7 lbs (72 kg). Product color: Stainless steel