location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Extreme™ III SD™ Card 1Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme™ III SD™ Card 1Gb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDX3-1024-90
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime limited warranty
Long product name SanDisk Extreme™ III SD™ Card 1Gb :
The short editorial description of SanDisk Extreme™ III SD™ Card 1Gb

SanDisk secure Digital Extreme III 1Gb 20Mb/s
More>>>
Short summary description SanDisk Extreme™ III SD™ Card 1Gb:
This short summary of the SanDisk Extreme™ III SD™ Card 1Gb data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Extreme™ III SD™ Card 1Gb, 1 GB, 20 MB/s, 20 MB/s

Long summary description SanDisk Extreme™ III SD™ Card 1Gb:
This is an auto-generated long summary of SanDisk Extreme™ III SD™ Card 1Gb based on the first three specs of the first five spec groups.

SanDisk Extreme™ III SD™ Card 1Gb. Capacity: 1 GB, Read speed: 20 MB/s, Write speed: 20 MB/s

Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:36:53
Uk has collected 17 expert reviews for SanDisk Extreme™ III SD™ Card 1Gb and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2014-09-06 02:36:53
RAW + JPEG Burst Mode As the results of file tests suggest, this SanDisk card isn't cut out for professional digital SLRs: slightly older than some of the others we've tested, it showed its age and held our Canon 5D Mark II back. To shoot a burst of t...
Good Comes with a tool for restoring files...
Bad Speeds now beaten by the competition: now an entrylevel option, Burst of 10 photos (RAW JPEG): 11.2 s instead of 45 s on the best...
40%
EISA.eu
Updated:
2014-09-06 02:36:53
SanDisks Extreme III memory cards are fast, reliable and sturdy enough to meet the high demands of professional photography. For example, Enhanced Super Parallel Processing Technology (ESP) lets SD and Compact Flash variants sustain a write speed of 2...
0%
Kenrockwell.com
Updated:
2014-09-06 02:36:53
Are faster SD cards any faster than slower, cheaper SD cards? Let's try some and find out. (For comparisons of CF cards made with USB versus Firewire, see .) Teknik I had 207 files totaling 406.6MB (a...
0%
i4u.com
Updated:
2014-09-06 02:36:53
Today I am going to look at the newest SDHC card from SanDisk called the Extreme III 30MB/s edition 8GB SDHC cards. The SDHC card is a super fast card that is ideal for DSLR cameras and other device s like netbooks that have SDHC card slots for extra s...
Good Very fast, Great for DSLR users...
Bad Very expensive...
Bottom line The SanDisk Extreme III SDHC is hands down the fastest SDHC card I have ever tested and works with aplomb in a DSLR camera capable of shooting fast bursts. If you don’t shoot lots of bursts, you may be as well served by a slower and less pricy SDHC...
80%
brighthub.com
Updated:
2014-09-06 02:36:53
In this review of the SanDisk Extreme III Compact Flash Memory Card, youll find out about its functionality and if the memory card is worth what it costs. A note about SanDiskSanDisk has always been the leader as far as memory cards have been concer...
100%
bobatkins.com
Updated:
2014-09-06 02:36:53
I have one Sandisk Extreme III 8GB CompactFlash card for sale. Its brand new in the sealed Sandisk packaging. It comes with a small pouch for storing 2 cards, the usual plastic case and SanDisks recovery software on a mini-CD. Note that this is t...
0%
The-digital-picture.com
Updated:
2014-09-06 02:36:53
There are other good CompactFlash card manufacturers out there, but I seem to end up with mostly SanDisk cards. SanDisk cards are among the highest quality available - and the Extreme III series is built to hold up to extreme professional use. And they...
0%