location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Disney Check ‘Disney’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phineas and Ferb: Across the 2nd Dimension
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS3-PHI2
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Disney’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Disney: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3 :
The short editorial description of Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3

Phineas and Ferb: Across the 2nd Dimension - PS3
More>>>
Short summary description Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3:
This short summary of the Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Phineas and Ferb: Across the 2nd Dimension, PlayStation 3, Multiplayer mode, E10+ (Everyone 10+)

Long summary description Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3:
This is an auto-generated long summary of Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3 based on the first three specs of the first five spec groups.

Disney Phineas and Ferb: Across the 2nd Dimension. Platform: PlayStation 3, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Sony, Release date (DD/MM/YYYY): 13/03/2012

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 06:57:07
Uk has collected 16 expert reviews for Disney Phineas and Ferb: Across the 2nd Dimension Italian PlayStation 3 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
nzgamer.com
Updated:
2013-04-01 06:57:05
Take two clever kids, with limitless enthusiasm, and a talent for inventing. Add their big sister Candace, who is forever trying to bust them to their mom. Throw into the mix a highly skilled secret agent Platypus, Perry. His evil, but pretty hopeless...
60%
techadvisor.co.uk
Updated:
2013-04-01 06:57:06
Phineas and Ferb make everything look easy. In the span of a day they'll achieve groundbreaking milestones like building a rocket to the moon, changing the face of Mt. Rushmore, or creating the world's smartest computer. Their first foray into console...
Bottom line Phineas & Ferb: Across the 2nd Dimension is a well-produced but ultimately vapid licensed game. There's a lot of charm and some unique set-pieces, but it's too short, easy, and lacks replay value. It's a satisfactory snack, but even little ones will be...
0%
gamesradar.com
Updated:
2013-04-01 06:57:06
If you’re over twelve years old and/or don’t eat crayons, you probably won't much care for Phineas and Ferb’s first console outing. If you have spawned small offspring, however, it might be a budget title worth picking up. See, in a world where childre...
Good It has its head in the right place, The addicting minigames, Jetpacking with a friend...
Bad The lame oldtimey stage, Overpowered early guns, Very short campaign...
60%
blogcritics.org
Updated:
2013-04-01 06:57:06
Disney Interactive has been on something of a roll with games for HD consoles, with last year’s Toy Story 3 and the more recent Cars 2 game both being excellent. The games were actually good enough that it left you wondering if Disney Interactive shou...
40%
gamepro.com
Updated:
2013-04-01 06:57:06
Phineas & Ferb: Across the 2nd Dimension is a well-produced but ultimately vapid licensed game. There's a lot of charm and some unique set-pieces, but it's too short, easy, and lacks replay value. It's a satisfactory snack, but even little ones will be...
Good Great characters and humor; some fantastic environments; frequently switches things up; weapons are a hoot.
Bad Extraordinarily easy; only a few hours long with little to go back to; camera can be a pain; who you play as hardly matters.
50%
gamespot.com
Updated:
2013-04-01 06:57:07
Many kids dream of inventing all sorts of wonderful gadgets and carrying out all kinds of elaborate schemes, but Disney's Phineas and Ferb actually realize those dreams. Their resourcefulness and intelligence, along with their friendliness and likabili...
Good Engaging mix of platforming, action and puzzle solving, Visuals capture the distinctive style of the cartoon, Writing is funny and smart enough to appeal to all ages.
Bad Individual elements are unremarkable, Way too easy.
Bottom line It's too easy to be exciting, but Phineas and Ferb: Across the 2nd Dimension is a varied and entertaining game for young players...
70%
cheatcc.com
Updated:
2013-04-01 06:57:07
Phineas and Ferb: Across the 2nd Dimension is a game based on the original Disney Channel movie that was inspired by the hit cartoon. The titular characters find themselves trapped in an alternate dimension after following the evil Dr. Doofenshmirtz th...
68%