location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SPS40E12EU dishwasher Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPS40E12EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPS40E12EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002655352
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch SPS40E12EU dishwasher Freestanding
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding
  • - 48 dB
  • - Eco, Intensive, Pre-wash, Quick
  • - AquaStop function Delayed start timer
More>>>
Short summary description Bosch SPS40E12EU dishwasher Freestanding:
This short summary of the Bosch SPS40E12EU dishwasher Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SPS40E12EU, Freestanding, White, 66.9" (1.7 m), 48 dB, Eco, Intensive, Pre-wash, Quick, 60 °C

Long summary description Bosch SPS40E12EU dishwasher Freestanding:
This is an auto-generated long summary of Bosch SPS40E12EU dishwasher Freestanding based on the first three specs of the first five spec groups.

Bosch SPS40E12EU. Appliance placement: Freestanding, Door color: White, Cord length: 66.9" (1.7 m). Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick, Temperature (max): 60 °C. Connected load: 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Package dimensions (WxDxH): 20.1 x 26.8 x 34.6" (510 x 680 x 880 mm), Package weight: 90.4 lbs (41 kg)

Design
Appliance placement *
Freestanding
Door color *
White
Built-in display *
No
Cord length
66.9" (1.7 m)
Performance
Noise level *
48 dB
Dishwashing programs *
Eco, Intensive, Pre-wash, Quick
Number of washing programs *
4
Number of temperature settings
3
Temperature (max) *
60 °C
Delayed start timer
Yes
AquaStop function *
Yes
Power
Energy efficiency class (old)
A+
Power
Connected load
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
23.6" (600 mm)
Height
33.3" (845 mm)
Weight
88.2 lbs (40 kg)
Width *
17.7" (450 mm)
Packaging data
Package dimensions (WxDxH)
20.1 x 26.8 x 34.6" (510 x 680 x 880 mm)
Package weight
90.4 lbs (41 kg)
Other features
Washing class
A
Drying class
A
Annual energy consumption
220 kWh
Annual water consumption
2520 L
Brand Image Article code product Stock Price from
Bosch SPS40E58EU dishwasher Freestanding 9 place settings Bosch SPS40E58EU dishwasher Freestanding 9 place settings
(show image)
SPS40E58EU SPS40E58EU 0.00
(excl. VAT)
0 (incl. VAT)