DS610, 600 dpi, 8.5" x 14", CIS, 2.3 W
The Brother DSmobile® 610 is an easy-to-use, robust portable document scanner that efficiently scans and manages documents and business cards.
Lightweight and compact, it's a great solution for mobile professionals or for desks with limited space. Powered through the included USB cable, it doesn't need batteries or an adapter.
This high-precision unit scans business cards, photos, and documents (including legal-sized) at up to 600 dpi. Scan invoices, insurance forms, contracts or receipts to your computer for saving or e-mailing. Use the included software to combine multi-page documents into one PDF – or to save documents as searchable files.
The Brother DSmobile® 610 includes Presto! BizCard software that supports convenient scanning of business cards and exporting of contact information directly to Microsoft® Outlook® and other contact management programs. Compatible with both Windows® and Mac® operating systems.
- Compact and lightweight - perfect for mobile professionals
- Enhanced internal design for higher recommended duty cycle
- Powered thru the included USB cable - no battery or wall outlet required
- Scans up to 6 pages per minute (in monochrome mode @ 200 dpi)
- Scans monochrome and color documents up to 8.5" x 14" (legal) size
- Scan general business documents, forms, business cards, photos and more
- High-precision scanning - up to 600 dpi optical resolution
- PC and Mac compatible
- Includes DSmobile® SCAN II software to save scans in PDF, JPG or TIFF formats (Windows® only)
- Also includes Presto! PageManager 9 and Presto! BizCard for Windows and Mac
Brother DS610, 8.5 x 14" (215.9 x 355.6 mm), 600 x 600 DPI, 24 bit, 24 bit, Sheet-fed scanner, Gray
Brother DS610. Maximum scan size: 8.5 x 14" (215.9 x 355.6 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: Gray. Sensor type: CIS, Daily duty cycle (max): 100 pages. Standard input capacity: 1 sheets. Standard interfaces: USB 2.0