location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8520DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8520DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766707671 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 36 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Star Sapphire 400 MHz
  • - 35.3 lbs (16 kg)
Guarantee: 2 year
Long product name Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm :
The short editorial description of Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm

MFC-8520DN - Mono All-in-One, 36ppm Duplex Print / Copy / Scan, 128MB, Network Ready
More>>>
Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm:
The official marketing text of Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm as supplied by the manufacturer

Brother's MFC8520DN offers features to optimise your workflow,including

- High speed output at up to 36ppm print & copy with 128MB on board.
- Fax with 33,600bps (Super G3) modem.
- First page out in less than 8.5 seconds.
- Automatic 2-sided print, fax copy& scan supported by the dual CIS Scanner.
- Up to 8,000 page high yield toner cartridges.
- Intuitive control panel with 5 Line LCD.
- Standard paper capacity of 300 sheets.
- 1,200 x 1,200dpi resolution.

With excellent paper handling capabilities with standard 250 sheet tray ad 50 sheet MP Tray.

The printer is also compatible with a range of mobile device solutions, allowing to easily use roam print features including AirPrint,Google Cloud Print and Wi-Fi Direct.

Short summary description Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm:
This short summary of the Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8520DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm:
This is an auto-generated long summary of Brother MFC-8520DN multifunction printer Laser A4 1200 x 1200 DPI 36 ppm based on the first three specs of the first five spec groups.

Brother MFC-8520DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Warm-up time
3 s
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
36 cpm
Time to first copy (black, normal)
10.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, ISIS, TWAIN
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
366 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Caller ID
No
Features
Recommended duty cycle
500 - 3500 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Input & output capacity
Maximum number of input trays
2
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Pre-printed, Recycled paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, PEAP
Performance
Maximum internal memory
384 MB
Memory slots
1
Card reader integrated
No
Internal memory *
128 MB
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Display number of characters
22
Power
Power consumption (average operating)
651 W
Power consumption (PowerSave)
336 W
Power consumption (standby)
8.1 W
Power consumption (off)
1.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
35.3 lbs (16 kg)
Packaging data
Package weight
0.709 oz (20.1 g)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
15.9 x 16.3 x 16.7" (405 x 415 x 423 mm)
PictBridge
No
Web-based management
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
21 x 20.3 x 23.7" (533 x 515 x 601 mm)
Scan speed
2.68 sec/page
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)