location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6023A plotter paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6023A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6023A
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 02:04:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP C6023A plotter paper :
The short editorial description of HP C6023A plotter paper

Semi-gloss Photo CP Paper, 914 mm x 45.7 m, 80 g/m², 20 SU, 6.5 mil
More>>>
HP C6023A plotter paper:
The official marketing text of HP C6023A plotter paper as supplied by the manufacturer

Produce warm, rich photographic displays, posters and signs with HP Semi-gloss Photo Paper. This low-glare, satin-finished paper creates images that look, feel and perform like professional photo prints for the HP Designjet 500, 800 and CP series printers.

Short summary description HP C6023A plotter paper:
This short summary of the HP C6023A plotter paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6023A, 80 g/m², 1 year(s)

Long summary description HP C6023A plotter paper:
This is an auto-generated long summary of HP C6023A plotter paper based on the first three specs of the first five spec groups.

HP C6023A. Print media weight: 80 g/m², Printing material shelf life: 1 year(s)

Features
Print media weight
80 g/m²
Features
Printing material shelf life
1 year(s)