location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Post-It 686A1 tab index Green, Red, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Post-It Check ‘Post-It’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
686A1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
686A1 show
Show alternative article codes used in the online market place
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Post-It’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Post-It: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:29:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Post-It 686A1 tab index Green, Red, Yellow :
The short editorial description of Post-It 686A1 tab index Green, Red, Yellow

Tabs, 2 inch Angled Lined, Primary Colors, 6/Color, 4 Colors, 24/Pack
More>>>
Short summary description Post-It 686A1 tab index Green, Red, Yellow:
This short summary of the Post-It 686A1 tab index Green, Red, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Post-It 686A1, Green, Red, Yellow, 2" (50.8 mm)

Long summary description Post-It 686A1 tab index Green, Red, Yellow:
This is an auto-generated long summary of Post-It 686A1 tab index Green, Red, Yellow based on the first three specs of the first five spec groups.

Post-It 686A1. Product color: Green, Red, Yellow. Width: 2" (50.8 mm)

Brand Image Article code product Stock Price from
Post-It

Post-It 680-23 tab index Blank tab index Polyester Blue
(show image)
680-23 680-23 0.00
(excl. VAT)
0 (incl. VAT)