location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52260028
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52260028
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent:
This short summary of the Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52260028, Polystyrene, Red, Transparent, 10 x 14.1 x 2.76" (255 x 357 x 70 mm), 9.88 oz (280 g), A4

Long summary description Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent:
This is an auto-generated long summary of Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent based on the first three specs of the first five spec groups.

Leitz 52260028. Material: Polystyrene, Product color: Red, Transparent. Dimensions (WxDxH): 10 x 14.1 x 2.76" (255 x 357 x 70 mm), Weight: 9.88 oz (280 g). Standard media sizes: A4

Features
Material
Polystyrene
Product color
Red, Transparent
Standard media sizes
A4
Weight & dimensions
Dimensions (WxDxH)
10 x 14.1 x 2.76" (255 x 357 x 70 mm)
Weight
9.88 oz (280 g)
Brand Image Article code product Stock Price from
Leitz 52190095 desk tray/organizer Polystyrene Black Leitz 52190095 desk tray/organizer Polystyrene Black
(show image)
52190095 52190095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370085 desk tray/organizer Polystyrene Gray Leitz 52370085 desk tray/organizer Polystyrene Gray
(show image)
52370085 52370085 0.00
(excl. VAT)
0 (incl. VAT)