location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52190095 desk tray/organizer Polystyrene Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52190095
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52190095 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 01:31:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52190095 desk tray/organizer Polystyrene Black :
The short editorial description of Leitz 52190095 desk tray/organizer Polystyrene Black

Plus Letter Tray, Landscape Jumbo
More>>>
Leitz 52190095 desk tray/organizer Polystyrene Black:
The official marketing text of Leitz 52190095 desk tray/organizer Polystyrene Black as supplied by the manufacturer

Very robust side-opening letter tray. Design and colour-coordinated with the Leitz Plus desktop filing range. Stackable with Plus letter trays landscape.

Short summary description Leitz 52190095 desk tray/organizer Polystyrene Black:
This short summary of the Leitz 52190095 desk tray/organizer Polystyrene Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52190095, Polystyrene, Black, Envelope, Letter, Note, Paper, 14.3 x 10.7 x 4.06" (363 x 273 x 103 mm), 14.1 oz (400 g), 13.8 x 4.06 x 10.7" (350 x 103 x 273 mm)

Long summary description Leitz 52190095 desk tray/organizer Polystyrene Black:
This is an auto-generated long summary of Leitz 52190095 desk tray/organizer Polystyrene Black based on the first three specs of the first five spec groups.

Leitz 52190095. Material: Polystyrene, Product color: Black, Suitable for storing: Envelope, Letter, Note, Paper. Dimensions (WxDxH): 14.3 x 10.7 x 4.06" (363 x 273 x 103 mm), Weight: 14.1 oz (400 g), Interior dimensions (W x D x H): 13.8 x 4.06 x 10.7" (350 x 103 x 273 mm)

Features
Material
Polystyrene
Product color
Black
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper
Weight & dimensions
Dimensions (WxDxH)
14.3 x 10.7 x 4.06" (363 x 273 x 103 mm)
Weight
14.1 oz (400 g)
Interior dimensions (W x D x H)
13.8 x 4.06 x 10.7" (350 x 103 x 273 mm)
Brand Image Article code product Stock Price from
Leitz 52000002 desk tray/organizer Gray, Transparent Leitz 52000002 desk tray/organizer Gray, Transparent
(show image)
52000002 52000002 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260039 desk tray/organizer Polystyrene Blue, Transparent Leitz 52260039 desk tray/organizer Polystyrene Blue, Transparent
(show image)
52260039 52260039 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent
(show image)
52260028 52260028 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52190035 desk tray/organizer Polystyrene Blue Leitz 52190035 desk tray/organizer Polystyrene Blue
(show image)
52190035 52190035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260092 desk tray/organizer Polystyrene Transparent Leitz 52260092 desk tray/organizer Polystyrene Transparent
(show image)
52260092 52260092 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260002 desk tray/organizer Polystyrene Transparent Leitz 52260002 desk tray/organizer Polystyrene Transparent
(show image)
52260002 52260002 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330085 desk tray/organizer Polystyrene Gray Leitz 52330085 desk tray/organizer Polystyrene Gray
(show image)
52330085 52330085 0.00
(excl. VAT)
0 (incl. VAT)