location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 4860-07 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4860-07
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
486007 show
Show alternative article codes used in the online market place
Category:
Metal stands used to hold signs, such as those seen outside shops or inside conference centres.
Sign Holders & Information Stands Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Durable 4860-07 Blue :
The short editorial description of Durable 4860-07 Blue

CLICK SIGN 149x52.5 mm, Dark blue
More>>>
Short summary description Durable 4860-07 Blue:
This short summary of the Durable 4860-07 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 4860-07, Blue, 5.87" (149 mm), 2.07" (52.5 mm)

Long summary description Durable 4860-07 Blue:
This is an auto-generated long summary of Durable 4860-07 Blue based on the first three specs of the first five spec groups.

Durable 4860-07. Product color: Blue. Width: 5.87" (149 mm), Height: 2.07" (52.5 mm)

Brand Image Article code product Stock Price from
Durable

Durable 486637 sign holder/information stand A5 Plastic Graphite
(show image)
486637 486637 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 486737 sign holder/information stand A4 Plastic Graphite
(show image)
486737 486737 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 486037 sign holder/information stand Plastic Graphite
(show image)
486037 486037 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Click Sing 149x148.5 mm Blue
(show image)
486207 Click Sing 149x148.5 mm 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Click Sing 149x148.5 mm Red
(show image)
486203 Click Sing 149x148.5 mm 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Click Sign Blue
(show image)
486107 Click Sign 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Click Sign Red
(show image)
486103 Click Sign 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable CLICK SIGN 149x148.5mm Gray
(show image)
486237 CLICK SIGN 149x148.5mm 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Click Sign Gray
(show image)
486137 Click Sign 0.00
(excl. VAT)
0 (incl. VAT)