location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo 1902237 planning board Month

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance Plus Monthly Planning Board
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902237 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252195935
Category:
Big board, usually a white board placed on a wall, where week/month/yearly plans can be written, erased and re-written.
Planning Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nobo 1902237 planning board Month :
The short editorial description of Nobo 1902237 planning board Month

Performance Plus Monthly Planning Board
More>>>
Short summary description Nobo 1902237 planning board Month:
This short summary of the Nobo 1902237 planning board Month data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo 1902237, 40.9" (1040 mm), 23.6" (600 mm), 9.7 lbs (4.4 kg), 46.1" (1170 mm), 2.2" (56 mm), 28.1" (715 mm)

Long summary description Nobo 1902237 planning board Month:
This is an auto-generated long summary of Nobo 1902237 planning board Month based on the first three specs of the first five spec groups.

Nobo 1902237. Width: 40.9" (1040 mm), Height: 23.6" (600 mm), Weight: 9.7 lbs (4.4 kg). Product color: Blue, Gray, White

Brand Image Article code product Stock Price from
Nobo

Nobo Sasco planning board Year
(show image)
3048001 Performance Annual Planning Board 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Performance Plus planning board Year
(show image)
1902234 Performance Plus Annual Planning Board 0.00
(excl. VAT)
0 (incl. VAT)