location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labels Premium A4 70x42.3 mm white paper matt 4200 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4616
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705046169
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:50:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser an dinkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s) :
The short editorial description of HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s)

PREMIUM labels A4, 70 x 42,3 mm, white, permanent adhesion
More>>>
Short summary description HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s):
This short summary of the HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 4616, White, Rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s):
This is an auto-generated long summary of HERMA 4616 self-adhesive label Rectangle Permanent White 4200 pc(s) based on the first three specs of the first five spec groups.

HERMA 4616. Product color: White, Shape: Rectangle, Adhesive type: Permanent. Width: 2.76" (70 mm), Height: 1.67" (42.3 mm). Labels per pack: 4200 pc(s), Labels per sheet: 21 pc(s), Media sheets per package: 200 sheets

Country Distributor
Deutschland 1 distributor(s)