location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Hub + Ethernet Port Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB3K00EX00000 show
Show alternative article codes used in the online market place
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2018 07:32:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Long product name ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black :
The short editorial description of ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black

USB Hub + Ethernet Port Combo
More>>>
ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black:
The official marketing text of ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black as supplied by the manufacturer

Any PC with a USB port gets instant access to more connections in simple plug and play. Perfect for Ultrabook™ and tablet users, this hub offers three extra USB ports so more devices can be connected, while its 10/100Mbps Ethernet plug lets you share an internet connection! Perfected using luxurious materials and crafted to fit both on-the-go and at home, this sleek adapter suits all lifestyles and allows you to get more done in style.

Short summary description ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black:
This short summary of the ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS USB Hub + Ethernet Port Combo, USB 2.0, 480 Mbit/s, Black, ASUS Transformer Pad TF201, TF300T, TF700T, - Windows 7 Ultimate, 32bit/64bit - Genuine Windows 7 Professional, 32bit/64bit - Genuine..., 5.51" (140 mm)

Long summary description ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black:
This is an auto-generated long summary of ASUS USB Hub + Ethernet Port Combo 480 Mbit/s Black based on the first three specs of the first five spec groups.

ASUS USB Hub + Ethernet Port Combo. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Compatible products: ASUS Transformer Pad TF201, TF300T, TF700T. Compatible operating systems: - Windows 7 Ultimate, 32bit/64bit - Genuine Windows 7 Professional, 32bit/64bit - Genuine.... Width: 5.51" (140 mm), Depth: 4.49" (114 mm), Height: 0.787" (20 mm). I/O ports: 1 x 10/100 RJ-45

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
3
I/O ports
1 x 10/100 RJ-45
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product color
Black
Compatible products
ASUS Transformer Pad TF201, TF300T, TF700T
Power
USB powered
Yes
System requirements
Compatible operating systems
- Windows 7 Ultimate, 32bit/64bit - Genuine Windows 7 Professional, 32bit/64bit - Genuine Windows 7 Home Premium, 32bit/64bit - Genuine Windows XP Professional - Genuine Windows XP Home Premium - Android 4.0
Weight & dimensions
Width
5.51" (140 mm)
Depth
4.49" (114 mm)
Height
0.787" (20 mm)
Weight
1.76 oz (50 g)
Country Distributor
Deutschland 1 distributor(s)